Enting Water Conditioning, Inc. Sed Trap Screen,3/4" or 1"-152 Mic 5185-100

Description
Sed Trap Screen,3/4" or 1"-152 Mic
Description
Sed Trap Screen,3/4" or 1"-152 Mic

Suppliers

Company
Product
Description
Supplier Links
Sed Trap Screen,3/4
Dayton, OH, USA
Sed Trap Screen,3/4" or 1"-152 Mic
5185-100
Sed Trap Screen,3/4" or 1"-152 Mic 5185-100
Sed Trap Screen,3/4" or 1"-152 Mic

Sed Trap Screen,3/4" or 1"-152 Mic

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Screens
Product Number 5185-100
Product Name Sed Trap Screen,3/4" or 1"-152 Mic
Unlock Full Specs
to access all available technical data

Similar Products

Etched Safety Screen Filter, 375 Flange Mount, 304L -  - Lee Co. (The)
Specs
Opening Size 0.3330 inch (8.46 mm)
View Details
Barb Adapter, Type BTS, BWS - BWSS-1-SS - O'Keefe Controls Co.
Specs
Applications Fluid Filtration
Metal Stainless Steel
Opening Size 3.94E-4 inch (0.0100 mm)
View Details
Expanded Metal Foils - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Applications Battery Separator; Electrode; EMI / RFI Shielding; Gasketing / Seals; Reinforcement; Screening; widely used in the aerospace, electrochemical, medical, and automotive industries
Features Calendered / Flattened (optional feature)
Metal Aluminum (optional feature); Copper / Brass / Bronze (optional feature); Nickel / Nickel Alloys (optional feature); Stainless Steel (optional feature); Steel (optional feature); Titanium (optional feature); Zinc, Monel, or Proprietary Material
View Details