Enting Water Conditioning, Inc. SpinDown Screen,3/4" or 1"-30 Mic 5180-500

Description
SpinDown Screen,3/4" or 1"-30 Mic
Description
SpinDown Screen,3/4" or 1"-30 Mic

Suppliers

Company
Product
Description
Supplier Links
SpinDown Screen,3/4
Dayton, OH, USA
SpinDown Screen,3/4" or 1"-30 Mic
5180-500
SpinDown Screen,3/4" or 1"-30 Mic 5180-500
SpinDown Screen,3/4" or 1"-30 Mic

SpinDown Screen,3/4" or 1"-30 Mic

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Screens
Product Number 5180-500
Product Name SpinDown Screen,3/4" or 1"-30 Mic
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Insert Safety Screen Filter -  - Lee Co. (The)
Specs
Applications Industrial Safety
Opening Size 0.4331 inch (11 mm)
View Details
SS Wire Screen / Orifice Assembly - Adapter, Type GSO - GSO-1-BR - O'Keefe Controls Co.
Specs
Applications Fluid Filtration
Metal Copper / Brass / Bronze; Stainless Steel
Opening Size 3.94E-4 inch (0.0100 mm)
View Details
Expanded Metal Foils - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Applications Battery Separator; Electrode; EMI / RFI Shielding; Gasketing / Seals; Reinforcement; Screening; widely used in the aerospace, electrochemical, medical, and automotive industries
Features Calendered / Flattened (optional feature)
Metal Aluminum (optional feature); Copper / Brass / Bronze (optional feature); Nickel / Nickel Alloys (optional feature); Stainless Steel (optional feature); Steel (optional feature); Titanium (optional feature); Zinc, Monel, or Proprietary Material
View Details