Enting Water Conditioning, Inc. SpinDown Screen,3/4" or 1"-61 Mic 5180-250

Description
SpinDown Screen,3/4" or 1"-61 Mic
Description
SpinDown Screen,3/4" or 1"-61 Mic

Suppliers

Company
Product
Description
Supplier Links
SpinDown Screen,3/4
Dayton, OH, USA
SpinDown Screen,3/4" or 1"-61 Mic
5180-250
SpinDown Screen,3/4" or 1"-61 Mic 5180-250
SpinDown Screen,3/4" or 1"-61 Mic

SpinDown Screen,3/4" or 1"-61 Mic

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Screens
Product Number 5180-250
Product Name SpinDown Screen,3/4" or 1"-61 Mic
Unlock Full Specs
to access all available technical data

Similar Products

Series 20 Safety Screen Filter, 130 Flange Mount, 316L -  - Lee Co. (The)
Specs
Opening Size 0.1260 inch (3.2 mm)
View Details
Expanded Metal Foils - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Applications Battery Separator; Electrode; EMI / RFI Shielding; Gasketing / Seals; Reinforcement; Screening; widely used in the aerospace, electrochemical, medical, and automotive industries
Features Calendered / Flattened (optional feature)
Metal Aluminum (optional feature); Copper / Brass / Bronze (optional feature); Nickel / Nickel Alloys (optional feature); Stainless Steel (optional feature); Steel (optional feature); Titanium (optional feature); Zinc, Monel, or Proprietary Material
View Details
Multiple Layer Filter Media - Poremet - G. Bopp USA Inc.
Specs
Metal Stainless Steel; Hastelloy and other materials on request
View Details
API Shale Shaker Screen -  - GN Solids control Co., Ltd.
GN Solids control Co., Ltd.
Specs
Applications Screening; Shaker Screen
Opening Size 0.0014 to 0.0364 inch (0.0350 to 0.9250 mm)
View Details