Enervex, Inc. Appliance Draft Control EBC 8

Description
The EXHAUSTO EBC 8 Fan Control is used to control draft in simple heating systems where modulation is not required. It controls the speed of the fan to maintain proper pressure in the chimney. The control can be used with EXHAUSTO Models RSV, IPVB and RSIF. The EBC 8 is typically used to control the draft of a gas-fired water heater, boiler or furnace. The EBC 8 is available in two versions; EBC 8-P and EBC 8-E. The EBC 8-P integrates a Proven Draft Switch (PDS) while the EBC 8-E must be connected to an external PDS-1 to provide the same functionality of the EBC 8-P. The PDS is a NO/NC switch that ensures the pressure in the chimney is maintained at or above the internal setting of the switch. The EBC 8 operates a chimney fan or draft inducer at a set speed to create and maintain proper mechanical draft at the outlet of a heating appliance(s). The control provides a 10-120V signal to single phase fans and a 0-10V signal to a Variable Frequency Drive (VFD) for systems requiring a 3-phase fan. All EXHAUSTO fans operate with variable speed motors. Some of the control's features are: Appliance safety interlock (dual) Automatic reset Manual and automatic fan speed setting Integrated damper control function
Description
The EXHAUSTO EBC 8 Fan Control is used to control draft in simple heating systems where modulation is not required. It controls the speed of the fan to maintain proper pressure in the chimney. The control can be used with EXHAUSTO Models RSV, IPVB and RSIF. The EBC 8 is typically used to control the draft of a gas-fired water heater, boiler or furnace. The EBC 8 is available in two versions; EBC 8-P and EBC 8-E. The EBC 8-P integrates a Proven Draft Switch (PDS) while the EBC 8-E must be connected to an external PDS-1 to provide the same functionality of the EBC 8-P. The PDS is a NO/NC switch that ensures the pressure in the chimney is maintained at or above the internal setting of the switch. The EBC 8 operates a chimney fan or draft inducer at a set speed to create and maintain proper mechanical draft at the outlet of a heating appliance(s). The control provides a 10-120V signal to single phase fans and a 0-10V signal to a Variable Frequency Drive (VFD) for systems requiring a 3-phase fan. All EXHAUSTO fans operate with variable speed motors. Some of the control's features are: Appliance safety interlock (dual) Automatic reset Manual and automatic fan speed setting Integrated damper control function

Suppliers

Company
Product
Description
Supplier Links
Appliance Draft Control - EBC 8 - Enervex, Inc.
Alpharetta, GA, USA
Appliance Draft Control
EBC 8
Appliance Draft Control EBC 8
The EXHAUSTO EBC 8 Fan Control is used to control draft in simple heating systems where modulation is not required. It controls the speed of the fan to maintain proper pressure in the chimney. The control can be used with EXHAUSTO Models RSV, IPVB and RSIF. The EBC 8 is typically used to control the draft of a gas-fired water heater, boiler or furnace. The EBC 8 is available in two versions; EBC 8-P and EBC 8-E. The EBC 8-P integrates a Proven Draft Switch (PDS) while the EBC 8-E must be connected to an external PDS-1 to provide the same functionality of the EBC 8-P. The PDS is a NO/NC switch that ensures the pressure in the chimney is maintained at or above the internal setting of the switch. The EBC 8 operates a chimney fan or draft inducer at a set speed to create and maintain proper mechanical draft at the outlet of a heating appliance(s). The control provides a 10-120V signal to single phase fans and a 0-10V signal to a Variable Frequency Drive (VFD) for systems requiring a 3-phase fan. All EXHAUSTO fans operate with variable speed motors. Some of the control's features are: Appliance safety interlock (dual) Automatic reset Manual and automatic fan speed setting Integrated damper control function

The EXHAUSTO EBC 8 Fan Control is used to control draft in simple heating systems where modulation is not required. It controls the speed of the fan to maintain proper pressure in the chimney. The control can be used with EXHAUSTO Models RSV, IPVB and RSIF. The EBC 8 is typically used to control the draft of a gas-fired water heater, boiler or furnace.

The EBC 8 is available in two versions; EBC 8-P and EBC 8-E. The EBC 8-P integrates a Proven Draft Switch (PDS) while the EBC 8-E must be connected to an external PDS-1 to provide the same functionality of the EBC 8-P. The PDS is a NO/NC switch that ensures the pressure in the chimney is maintained at or above the internal setting of the switch.
The EBC 8 operates a chimney fan or draft inducer at a set speed to create and maintain proper mechanical draft at the outlet of a heating appliance(s). The control provides a 10-120V signal to single phase fans and a 0-10V signal to a Variable Frequency Drive (VFD) for systems requiring a 3-phase fan. All EXHAUSTO fans operate with variable speed motors.
Some of the control's features are:

  • Appliance safety interlock (dual)
  • Automatic reset
  • Manual and automatic fan speed setting
  • Integrated damper control function
Supplier's Site

Technical Specifications

  Enervex, Inc.
Product Category HVAC Controllers
Product Number EBC 8
Product Name Appliance Draft Control
Controller Type HVAC
Control PID
Form Factor Chassis
Inputs 1 inputs
Unlock Full Specs
to access all available technical data

Similar Products

PSK Series Refrigeration Controllers -  - Parker Sporlan Division
Specs
Controller Type HVAC
Control Other; N/A
Type DC Voltage Inputs; 115 VAC
View Details
Fan Speed Controllers - 272205 - RS Components, Ltd.
Specs
Controller Type HVAC
View Details
Comfort Alert™ Diagnostics Controller -  - Emerson Climate Technologies
Emerson Climate Technologies
Specs
Controller Type HVAC
View Details
Danfoss Model VLT MicroDrive -  - Enervex, Inc.
Specs
Controller Type HVAC
Control PID
Features Rate Indication/ Control
View Details