Enervex, Inc. Appliance Draft Control ADC 100

Description
The ENERVEX ADC100 Fan Control is used to control draft in simple fireplace systems where modulation is not required. It controls the speed of the fan to maintain proper draft in the chimney. The control can be used with Models RS and GSV, and is typically used to control the draft of a gas-fired fireplace, furnace, stove, BBQ or pizza oven. The ADC100 comes with an external PDS-1. The PDS is a NO/NC switch that ensures the pressure in the chimney is maintained at or above the internal setting of the switch. The ADC100 operates a chimney fan at a set speed to create and maintain proper mechanical draft at the outlet of a heating appliance(s). The control provides a 10-120 VAC signal to single phase fans, as well as a 0-10 VDC signal that can be interpretted to control 3-phase fans by a variable frequency drive. Some of the control's features are: Appliance safety interlock Automatic reset Manual and automatic fan speed setting Integrated damper control function
Description
The ENERVEX ADC100 Fan Control is used to control draft in simple fireplace systems where modulation is not required. It controls the speed of the fan to maintain proper draft in the chimney. The control can be used with Models RS and GSV, and is typically used to control the draft of a gas-fired fireplace, furnace, stove, BBQ or pizza oven. The ADC100 comes with an external PDS-1. The PDS is a NO/NC switch that ensures the pressure in the chimney is maintained at or above the internal setting of the switch. The ADC100 operates a chimney fan at a set speed to create and maintain proper mechanical draft at the outlet of a heating appliance(s). The control provides a 10-120 VAC signal to single phase fans, as well as a 0-10 VDC signal that can be interpretted to control 3-phase fans by a variable frequency drive. Some of the control's features are: Appliance safety interlock Automatic reset Manual and automatic fan speed setting Integrated damper control function

Suppliers

Company
Product
Description
Supplier Links
Appliance Draft Control - ADC 100 - Enervex, Inc.
Alpharetta, GA, USA
Appliance Draft Control
ADC 100
Appliance Draft Control ADC 100
The ENERVEX ADC100 Fan Control is used to control draft in simple fireplace systems where modulation is not required. It controls the speed of the fan to maintain proper draft in the chimney. The control can be used with Models RS and GSV, and is typically used to control the draft of a gas-fired fireplace, furnace, stove, BBQ or pizza oven. The ADC100 comes with an external PDS-1. The PDS is a NO/NC switch that ensures the pressure in the chimney is maintained at or above the internal setting of the switch. The ADC100 operates a chimney fan at a set speed to create and maintain proper mechanical draft at the outlet of a heating appliance(s). The control provides a 10-120 VAC signal to single phase fans, as well as a 0-10 VDC signal that can be interpretted to control 3-phase fans by a variable frequency drive. Some of the control's features are: Appliance safety interlock Automatic reset Manual and automatic fan speed setting Integrated damper control function

The ENERVEX ADC100 Fan Control is used to control draft in simple fireplace systems where modulation is not required. It controls the speed of the fan to maintain proper draft in the chimney. The control can be used with Models RS and GSV, and is typically used to control the draft of a gas-fired fireplace, furnace, stove, BBQ or pizza oven.
The ADC100 comes with an external PDS-1. The PDS is a NO/NC switch that ensures the pressure in the chimney is maintained at or above the internal setting of the switch.
The ADC100 operates a chimney fan at a set speed to create and maintain proper mechanical draft at the outlet of a heating appliance(s). The control provides a 10-120 VAC signal to single phase fans, as well as a 0-10 VDC signal that can be interpretted to control 3-phase fans by a variable frequency drive.
Some of the control's features are:
Appliance safety interlock Automatic reset Manual and automatic fan speed setting Integrated damper control function

Supplier's Site

Technical Specifications

  Enervex, Inc.
Product Category HVAC Controllers
Product Number ADC 100
Product Name Appliance Draft Control
Controller Type HVAC
Control PID
Form Factor Chassis
Inputs 1 inputs
Unlock Full Specs
to access all available technical data

Similar Products

Fan Speed Controllers - 2213569 - RS Components, Ltd.
Specs
Controller Type HVAC
Standards and Compliance RoHS
View Details
PSK Series Refrigeration Controllers -  - Parker Sporlan Division
Specs
Controller Type HVAC
Control Other; N/A
Type DC Voltage Inputs; 230 VAC
View Details
AcuWatt Universal Signal Conditioner - LSSC-1h/f - LSI Controls Inc.
Specs
Controller Type HVAC
Form Factor Board
View Details
Series TM Combo Mantle - 104A RL4324 - Glas-Col, LLC
Specs
Controller Type HVAC
Control Limit
Features Rate Indication/ Control
View Details