Enercorp Instruments Ltd. First Class Wind Transmitter

Description
The First Class wind transmitters are designed to evaluate the location and capacity of future wind power systems. The anemometer measures the horizontal component of wind speed and the direction transmitter detects the horizontal wind direction. The measured value from each is available as a digital signal at the output. The rotation of the carbon-fibre reinforced plastic cup star on the anemometer, is scanned opto-electronically and converted into a square wave signal. The frequency of this signal is proportional to the number of rotations. The measured value is available as a digital signal output. The light weight, aluminum wind vane runs on ball bearings and through magnetic coupling to an integrated potentiometer provides a directional signal that is friction free. Available signals include resistance, mA, V or digital. These signals can be transmitted to display instruments, recording instruments and data loggers as well as to process control systems. For winter operation the instruments are equipped with electronically regulated heating, whichguarantees smooth operation of the ball bearings, and prevents the shaft and slot from icing-up.
Description
The First Class wind transmitters are designed to evaluate the location and capacity of future wind power systems. The anemometer measures the horizontal component of wind speed and the direction transmitter detects the horizontal wind direction. The measured value from each is available as a digital signal at the output. The rotation of the carbon-fibre reinforced plastic cup star on the anemometer, is scanned opto-electronically and converted into a square wave signal. The frequency of this signal is proportional to the number of rotations. The measured value is available as a digital signal output. The light weight, aluminum wind vane runs on ball bearings and through magnetic coupling to an integrated potentiometer provides a directional signal that is friction free. Available signals include resistance, mA, V or digital. These signals can be transmitted to display instruments, recording instruments and data loggers as well as to process control systems. For winter operation the instruments are equipped with electronically regulated heating, whichguarantees smooth operation of the ball bearings, and prevents the shaft and slot from icing-up.

Suppliers

Company
Product
Description
Supplier Links
The First Class wind transmitters are designed to evaluate the location and capacity of future wind power systems. The anemometer measures the horizontal component of wind speed and the direction transmitter detects the horizontal wind direction. The measured value from each is available as a digital signal at the output. The rotation of the carbon-fibre reinforced plastic cup star on the anemometer, is scanned opto-electronically and converted into a square wave signal. The frequency of this signal is proportional to the number of rotations. The measured value is available as a digital signal output. The light weight, aluminum wind vane runs on ball bearings and through magnetic coupling to an integrated potentiometer provides a directional signal that is friction free. Available signals include resistance, mA, V or digital. These signals can be transmitted to display instruments, recording instruments and data loggers as well as to process control systems. For winter operation the instruments are equipped with electronically regulated heating, whichguarantees smooth operation of the ball bearings, and prevents the shaft and slot from icing-up.

The First Class wind transmitters are designed to evaluate the location and capacity of future wind power systems. The anemometer measures the horizontal component of wind speed and the direction transmitter detects the horizontal wind direction. The measured value from each is available as a digital signal at the output.
The rotation of the carbon-fibre reinforced plastic cup star on the anemometer, is scanned opto-electronically and converted into a square wave signal. The frequency of this signal is proportional to the number of rotations. The measured value is available as a digital signal output.
The light weight, aluminum wind vane runs on ball bearings and through magnetic coupling to an integrated potentiometer provides a directional signal that is friction free. Available signals include resistance, mA, V or digital.
These signals can be transmitted to display instruments, recording instruments and data loggers as well as to process control systems. For winter operation the instruments are equipped with electronically regulated heating, whichguarantees smooth operation of the ball bearings, and prevents the shaft and slot from icing-up.

Supplier's Site

Technical Specifications

  Enercorp Instruments Ltd.
Product Category Weather Instruments
Product Number First Class Wind Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-330 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details
 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures % Relative Humidity
Features Integral Datalogger/ memory
View Details