Enercorp Instruments Ltd. Aspirated Humidity Transmitter

Description
Model: HTC-A-593 Aspirated Humidity Transmitter Our temperature compensated Aspirated Humidity Transmitter has been designed to meet the demands of greenhouse operators, food processors, and warehouse operations where limited airflow may cause inaccurate readings with non-aspirated models. Humidity sensor is the same as found in many European instruments costing far more. The 2 wire, 4-20 mA design provides ease of installation, lowering the cost of field wiring. The 2% accuracy over the wide range of 5-98% rH allows precise measurement of the humidity over the operating range of 0 to +60°C. Even condensation on the sensor will not harm it. Each Aspirated Humidity Transmitter is calibrated in our computer operated atmospheric simulation chamber against our traceable Standard, a Condensation Dew Point Hygrometer. Each is delivered with a computer calibrated traceable 3 point certificate. An RTD or thermistor can be added to provide temperature outputs. Additionally, a temperature transmitter can be added to provide 2-wire, 4-20mA temperature output as well. A miniature fan provides aspiration while the white housing limits solar heating.
Description
Model: HTC-A-593 Aspirated Humidity Transmitter Our temperature compensated Aspirated Humidity Transmitter has been designed to meet the demands of greenhouse operators, food processors, and warehouse operations where limited airflow may cause inaccurate readings with non-aspirated models. Humidity sensor is the same as found in many European instruments costing far more. The 2 wire, 4-20 mA design provides ease of installation, lowering the cost of field wiring. The 2% accuracy over the wide range of 5-98% rH allows precise measurement of the humidity over the operating range of 0 to +60°C. Even condensation on the sensor will not harm it. Each Aspirated Humidity Transmitter is calibrated in our computer operated atmospheric simulation chamber against our traceable Standard, a Condensation Dew Point Hygrometer. Each is delivered with a computer calibrated traceable 3 point certificate. An RTD or thermistor can be added to provide temperature outputs. Additionally, a temperature transmitter can be added to provide 2-wire, 4-20mA temperature output as well. A miniature fan provides aspiration while the white housing limits solar heating.

Suppliers

Company
Product
Description
Supplier Links
Model: HTC-A-593 Aspirated Humidity Transmitter Our temperature compensated Aspirated Humidity Transmitter has been designed to meet the demands of greenhouse operators, food processors, and warehouse operations where limited airflow may cause inaccurate readings with non-aspirated models. Humidity sensor is the same as found in many European instruments costing far more. The 2 wire, 4-20 mA design provides ease of installation, lowering the cost of field wiring. The 2% accuracy over the wide range of 5-98% rH allows precise measurement of the humidity over the operating range of 0 to +60°C. Even condensation on the sensor will not harm it. Each Aspirated Humidity Transmitter is calibrated in our computer operated atmospheric simulation chamber against our traceable Standard, a Condensation Dew Point Hygrometer. Each is delivered with a computer calibrated traceable 3 point certificate. An RTD or thermistor can be added to provide temperature outputs. Additionally, a temperature transmitter can be added to provide 2-wire, 4-20mA temperature output as well. A miniature fan provides aspiration while the white housing limits solar heating.

Model: HTC-A-593 Aspirated Humidity Transmitter

Our temperature compensated Aspirated Humidity Transmitter has been designed to meet the demands of greenhouse operators, food processors, and warehouse operations where limited airflow may cause inaccurate readings with non-aspirated models. Humidity sensor is the same as found in many European instruments costing far more. The 2 wire, 4-20 mA design provides ease of installation, lowering the cost of field wiring.

The 2% accuracy over the wide range of 5-98% rH allows precise measurement of the humidity over the operating range of 0 to +60°C. Even condensation on the sensor will not harm it.

Each Aspirated Humidity Transmitter is calibrated in our computer operated atmospheric simulation chamber against our traceable Standard, a Condensation Dew Point Hygrometer. Each is delivered with a computer calibrated traceable 3 point certificate.

An RTD or thermistor can be added to provide temperature outputs. Additionally, a temperature transmitter can be added to provide 2-wire, 4-20mA temperature output as well.

A miniature fan provides aspiration while the white housing limits solar heating.

Supplier's Site
Model: HTC-A-593 Aspirated Humidity Transmitter Our temperature compensated Aspirated Humidity Transmitter has been designed to meet the demands of greenhouse operators, food processors, and warehouse operations where limited airflow may cause inaccurate readings with non-aspirated models. Humidity sensor is the same as found in many European instruments costing far more. The 2 wire, 4-20 mA design provides ease of installation, lowering the cost of field wiring. The 2% accuracy over the wide range of 5-98% rH allows precise measurement of the humidity over the operating range of 0 to +60°C. Even condensation on the sensor will not harm it. Each Aspirated Humidity Transmitter is calibrated in our computer operated atmospheric simulation chamber against our traceable Standard, a Condensation Dew Point Hygrometer. Each is delivered with a computer calibrated traceable 3 point certificate. An RTD or thermistor can be added to provide temperature outputs. Additionally, a temperature transmitter can be added to provide 2-wire, 4-20mA temperature output as well. A miniature fan provides aspiration while the white housing limits solar heating.

Model: HTC-A-593 Aspirated Humidity Transmitter

Our temperature compensated Aspirated Humidity Transmitter has been designed to meet the demands of greenhouse operators, food processors, and warehouse operations where limited airflow may cause inaccurate readings with non-aspirated models. Humidity sensor is the same as found in many European instruments costing far more. The 2 wire, 4-20 mA design provides ease of installation, lowering the cost of field wiring.

The 2% accuracy over the wide range of 5-98% rH allows precise measurement of the humidity over the operating range of 0 to +60°C. Even condensation on the sensor will not harm it.

Each Aspirated Humidity Transmitter is calibrated in our computer operated atmospheric simulation chamber against our traceable Standard, a Condensation Dew Point Hygrometer. Each is delivered with a computer calibrated traceable 3 point certificate.

An RTD or thermistor can be added to provide temperature outputs. Additionally, a temperature transmitter can be added to provide 2-wire, 4-20mA temperature output as well.

A miniature fan provides aspiration while the white housing limits solar heating.

Supplier's Site

Technical Specifications

  Enercorp Instruments Ltd.
Product Category Hygrometers and Humidity Measurement Instruments
Product Number Aspirated Humidity Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 2184308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 100 %
Operating Temp 140 F (60 C)
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
Relative Humidity Range 50 to 90 %
View Details
Hand Held Hygrometer - Model SDHmini - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details