The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation.
The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation.
| Encore Electronics, Inc. | Encore Electronics, Inc. | |
|---|---|---|
| Product Category | Signal Amplifiers | Data Acquisition Systems and Instruments |
| Product Number | Model FL646 | Model FL646 |
| Product Name | Thermocouple Isolation Amplifier | Thermocouple Isolation Amplifier |
| Form Factor | DIN Rail | DIN Rail |
| User Interface | None | None |
| Application | General Lab & Industrial | General Lab & Industrial |
| Gain | 250 # | |
| Features | Isolation Amplifier |