The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6”H x 8”W x 12”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a front-panel-set level. If the level is exceeded, relay contacts complete an external alarm circuit. A 4-20mA output also transmits the vibration level to other continuous monitor-ing equipment. It features three output modes: displacement output at discrete frequency, 3 1/2 digit readout of RMS-DC output, and
relay trip protection.
| Encore Electronics, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | Model 144 |
| Product Name | Accelerometer Conditioner |
| Form Factor | Stand-alone |
| Excitation | Voltage; Current |
| Auxiliary Outputs | Analog Voltage Output |
| User Interface | Front Panel |