GGB DX® Metal-Polymer Grease Lubricated Bearings 11G DX

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material for grease or oil lubricated applications Standard parts contain grease indents in the sliding layer; plain sliding layer available by request Optimum performance under relatively high loads and low speeds Suitable for linear, oscillating and rotating movements Wide range of parts available from stock
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material for grease or oil lubricated applications Standard parts contain grease indents in the sliding layer; plain sliding layer available by request Optimum performance under relatively high loads and low speeds Suitable for linear, oscillating and rotating movements Wide range of parts available from stock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DX® Metal-Polymer Grease Lubricated Bearings - 11G DX - GGB
Thorofare, NJ, United States
DX® Metal-Polymer Grease Lubricated Bearings
11G DX
DX® Metal-Polymer Grease Lubricated Bearings 11G DX
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material for grease or oil lubricated applications Standard parts contain grease indents in the sliding layer; plain sliding layer available by request Optimum performance under relatively high loads and low speeds Suitable for linear, oscillating and rotating movements Wide range of parts available from stock

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Marginally lubricated bearing material for grease or oil lubricated applications
  • Standard parts contain grease indents in the sliding layer; plain sliding layer available by request
  • Optimum performance under relatively high loads and low speeds
  • Suitable for linear, oscillating and rotating movements
  • Wide range of parts available from stock
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 11G DX
Product Name DX® Metal-Polymer Grease Lubricated Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DP10™ Metal-Polymer Plain Bearings - 06 DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
LDD™ Perforated Bronze Bearings - 13 LDD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DU™ Cylindrical Bushes - Inch Size - 02DU02 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.1236 to 0.1243 inch (3.14 to 3.16 mm)
View Details
DP11™ Metal-Polymer Low Friction Composite Bearings - 11 DP11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details