GGB DS™ Metal-Polymer Self-Lubricating Bearings 09G DS

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Self-lubricating bearing material for operation in mixed film lubrication conditions Sliding layer is machinable (ca. 0.4 mm above bronze sinter layer) Resistant to fretting corrosion damage to the shaft under low amplitude oscillating movements Similar in performance to DX® but with lower friction
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Self-lubricating bearing material for operation in mixed film lubrication conditions Sliding layer is machinable (ca. 0.4 mm above bronze sinter layer) Resistant to fretting corrosion damage to the shaft under low amplitude oscillating movements Similar in performance to DX® but with lower friction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS™ Metal-Polymer Self-Lubricating Bearings - 09G DS - GGB
Thorofare, NJ, United States
DS™ Metal-Polymer Self-Lubricating Bearings
09G DS
DS™ Metal-Polymer Self-Lubricating Bearings 09G DS
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Self-lubricating bearing material for operation in mixed film lubrication conditions Sliding layer is machinable (ca. 0.4 mm above bronze sinter layer) Resistant to fretting corrosion damage to the shaft under low amplitude oscillating movements Similar in performance to DX® but with lower friction

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Self-lubricating bearing material for operation in mixed film lubrication conditions
  • Sliding layer is machinable (ca. 0.4 mm above bronze sinter layer)
  • Resistant to fretting corrosion damage to the shaft under low amplitude oscillating movements
  • Similar in performance to DX® but with lower friction
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 09G DS
Product Name DS™ Metal-Polymer Self-Lubricating Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DP4-B™ Metal-Polymer Dry Plain Bearings - 03O DB4-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 12DU16 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.7479 to 0.7491 inch (19.00 to 19.03 mm)
View Details
Solid Polymer High Precision Plain Bearings - 0806 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3150 inch (8.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 10560DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.1317 to 4.1339 inch (104.95 to 105.00 mm)
View Details