GGB DP4-B™ Metal-Polymer Dry Plain Bearings 06 DB4-B

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Bronze back offers improved corrosion resistance in humid/saline environments Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Bronze back offers improved corrosion resistance in humid/saline environments Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DP4-B Metal-Polymer Dry Plain Bearings from GGB are designed for a variety of applications, including industrial, aerospace, agricultural, and construction equipment. These bearings exhibit good wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. They also perform well in lubricated and greased applications, making them versatile for linear, oscillating, and rotating movements. The bronze backing enhances corrosion resistance, especially in humid or saline environments, and the material is compliant with ELV, WEEE, and RoHS specifications, ensuring it is lead-free. The bearings are available in standard dimensions such as cylindrical and flanged bushes, as well as sliding plates, with options for custom dimensions and features. This product is suitable for various environments, including marine and outdoor applications, making it a reliable choice for engineers seeking durable bearing solutions.

Datasheet Summary
Powered by GS/AI

The DP4-B Metal-Polymer Dry Plain Bearings from GGB are designed for a variety of applications, including industrial, aerospace, agricultural, and construction equipment. These bearings exhibit good wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. They also perform well in lubricated and greased applications, making them versatile for linear, oscillating, and rotating movements. The bronze backing enhances corrosion resistance, especially in humid or saline environments, and the material is compliant with ELV, WEEE, and RoHS specifications, ensuring it is lead-free. The bearings are available in standard dimensions such as cylindrical and flanged bushes, as well as sliding plates, with options for custom dimensions and features. This product is suitable for various environments, including marine and outdoor applications, making it a reliable choice for engineers seeking durable bearing solutions.

Suppliers

Company
Product
Description
Supplier Links
DP4-B™ Metal-Polymer Dry Plain Bearings - 06 DB4-B - GGB
Thorofare, NJ, United States
DP4-B™ Metal-Polymer Dry Plain Bearings
06 DB4-B
DP4-B™ Metal-Polymer Dry Plain Bearings 06 DB4-B
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Bronze back offers improved corrosion resistance in humid/saline environments Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions
  • Very good performance in lubricated applications
  • Good performance in greased applications
  • Suitable for linear, oscillating and rotating movements
  • Bronze back offers improved corrosion resistance in humid/saline environments
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 06 DB4-B
Product Name DP4-B™ Metal-Polymer Dry Plain Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DP10™ Metal-Polymer Plain Bearings - 04O DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Solid Polymer High Precision Plain Bearings - 0808 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3150 inch (8.00 mm)
View Details
SY™ Bimetallic Bronze Bearings - 04 SY - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuPb10Sn10; (Lined Bearing Surface)
Body Steel
View Details
Metal-Polymer Anti-Friction Bearings - 1210 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details