GGB EP79™ Solid Polymer Polymer Plain Bearings 05 EP79

Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EP79™ Solid Polymer Polymer Plain Bearings - 05 EP79 - GGB
Thorofare, NJ, United States
EP79™ Solid Polymer Polymer Plain Bearings
05 EP79
EP79™ Solid Polymer Polymer Plain Bearings 05 EP79
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications

STRUCTURE

Thermoplastic bearing compound

CHARACTERISTICS

  • Excellent flow erosion and cavitation resistance
  • Excellent performance in fully lubricated applications
  • Corrosion resistant in humid/saline environments
  • Excellent dimensional stability
  • Very good weight performance ratio
  • Within injection molding tool feasibility unlimited dimensions and design features
  • Compliant to EVL, WEEE and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 05 EP79
Product Name EP79™ Solid Polymer Polymer Plain Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 10 DB 16 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DP10™ Metal-Polymer Plain Bearings - 12 DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 0604DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
DP10™ Metal-Polymer Plain Bearings - 09 DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details