GGB DP4-B™ Metal-Polymer Dry Plain Bearings 10 DB4-B

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Bronze back offers improved corrosion resistance in humid/saline environments Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Bronze back offers improved corrosion resistance in humid/saline environments Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DP4-B Metal-Polymer Dry Plain Bearings from GGB are designed for a variety of applications, including industrial, aerospace, agricultural, and construction equipment. These bearings exhibit good wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. They also perform well in lubricated and greased applications, making them versatile for linear, oscillating, and rotating movements. The bronze backing enhances corrosion resistance, especially in humid or saline environments, and the material is lead-free, complying with ELV, WEEE, and RoHS specifications. The bearings are available in standard dimensions such as cylindrical bushes and flanged bushes, with options for custom dimensions and additional features like lubricant holes and machined grooves. This product is suitable for engineers seeking reliable bearing solutions in diverse operational conditions.

Datasheet Summary
Powered by GS/AI

The DP4-B Metal-Polymer Dry Plain Bearings from GGB are designed for a variety of applications, including industrial, aerospace, agricultural, and construction equipment. These bearings exhibit good wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. They also perform well in lubricated and greased applications, making them versatile for linear, oscillating, and rotating movements. The bronze backing enhances corrosion resistance, especially in humid or saline environments, and the material is lead-free, complying with ELV, WEEE, and RoHS specifications. The bearings are available in standard dimensions such as cylindrical bushes and flanged bushes, with options for custom dimensions and additional features like lubricant holes and machined grooves. This product is suitable for engineers seeking reliable bearing solutions in diverse operational conditions.

Suppliers

Company
Product
Description
Supplier Links
DP4-B™ Metal-Polymer Dry Plain Bearings - 10 DB4-B - GGB
Thorofare, NJ, United States
DP4-B™ Metal-Polymer Dry Plain Bearings
10 DB4-B
DP4-B™ Metal-Polymer Dry Plain Bearings 10 DB4-B
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Bronze back offers improved corrosion resistance in humid/saline environments Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions
  • Very good performance in lubricated applications
  • Good performance in greased applications
  • Suitable for linear, oscillating and rotating movements
  • Bronze back offers improved corrosion resistance in humid/saline environments
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 10 DB4-B
Product Name DP4-B™ Metal-Polymer Dry Plain Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 13 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 14060DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 5.5093 to 5.5118 inch (139.94 to 140.00 mm)
View Details
SY™ Bimetallic Bronze Bearings - 04 SY - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuPb10Sn10; (Lined Bearing Surface)
Body Steel
View Details
Solid Polymer High Precision Plain Bearings - 0610 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.2362 inch (6.00 mm)
View Details