GGB EP79™ Solid Polymer Polymer Plain Bearings 02 EP79

Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EP79™ Solid Polymer Polymer Plain Bearings - 02 EP79 - GGB
Thorofare, NJ, United States
EP79™ Solid Polymer Polymer Plain Bearings
02 EP79
EP79™ Solid Polymer Polymer Plain Bearings 02 EP79
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications

STRUCTURE

Thermoplastic bearing compound

CHARACTERISTICS

  • Excellent flow erosion and cavitation resistance
  • Excellent performance in fully lubricated applications
  • Corrosion resistant in humid/saline environments
  • Excellent dimensional stability
  • Very good weight performance ratio
  • Within injection molding tool feasibility unlimited dimensions and design features
  • Compliant to EVL, WEEE and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 02 EP79
Product Name EP79™ Solid Polymer Polymer Plain Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Metal-Polymer Anti-Friction Bearings - 10050 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
LD™ Monometallic Bronze Bushings - 08 LD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
HI-EX® Metal-Polymer Lubricated Lead Free Bearings - 03O Hi-EX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DTS10™ Metal-Polymer Composite Bearings - 05 DTS10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details