Emerson Automation Solutions – Rosemount RB Threaded In-Line, Submerged or Ball-valve Insertion pH Sensor Model 546/547

Description
The RB pH Sensor is designed for extended sensor life when used in applications with sulfides which are typically found in scrubbers. Maximum sensor life due to proprietary multi-junction which hinders reference poisoning. Chemically resistant, rugged KYNAR body Retractable version assembled in a reusable, Titanium sheath. High pressure rating up to 150 psig (1035 KPa)
Datasheet
Description
The RB pH Sensor is designed for extended sensor life when used in applications with sulfides which are typically found in scrubbers. Maximum sensor life due to proprietary multi-junction which hinders reference poisoning. Chemically resistant, rugged KYNAR body Retractable version assembled in a reusable, Titanium sheath. High pressure rating up to 150 psig (1035 KPa)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RB Threaded In-Line, Submerged or Ball-valve Insertion pH Sensor - Model 546/547 - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
RB Threaded In-Line, Submerged or Ball-valve Insertion pH Sensor
Model 546/547
RB Threaded In-Line, Submerged or Ball-valve Insertion pH Sensor Model 546/547
The RB pH Sensor is designed for extended sensor life when used in applications with sulfides which are typically found in scrubbers. Maximum sensor life due to proprietary multi-junction which hinders reference poisoning. Chemically resistant, rugged KYNAR body Retractable version assembled in a reusable, Titanium sheath. High pressure rating up to 150 psig (1035 KPa)

The RB pH Sensor is designed for extended sensor life when used in applications with sulfides which are typically found in scrubbers.

  • Maximum sensor life due to proprietary multi-junction which hinders reference poisoning.
  • Chemically resistant, rugged KYNAR body
  • Retractable version assembled in a reusable, Titanium sheath.
  • High pressure rating up to 150 psig (1035 KPa)
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category pH Electrodes
Product Number Model 546/547
Product Name RB Threaded In-Line, Submerged or Ball-valve Insertion pH Sensor
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Multi-Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Porotrode - 6.0235.200 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
pH Meter - PCE-228HTE - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
pH Sensor EASYFERM PLUS VP 360 - 238632 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
TUpH™ pH and ORP Sensor - Model 398/398VP - Emerson Automation Solutions – Rosemount
Emerson Automation Solutions – Rosemount
Specs
Specific Electrode Type Measures ORP
Reference Solution Options Sealed
Junction Type Triple
View Details