Appleton Electric Conduit Hanger H-400WB

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.75 INCH D X 6.44 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 4 INCH TRADE SIZE 1/2 INCH (BOLT) MOUNTING HOLE SIZE 4 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.75 INCH D X 6.44 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 4 INCH TRADE SIZE 1/2 INCH (BOLT) MOUNTING HOLE SIZE 4 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - H-400WB - Appleton Electric
Rosemont, IL, USA
Conduit Hanger
H-400WB
Conduit Hanger H-400WB
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.75 INCH D X 6.44 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 4 INCH TRADE SIZE 1/2 INCH (BOLT) MOUNTING HOLE SIZE 4 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 1.75 INCH D X 6.44 INCH H SIZE
  • ZINC PLATED FINISH
  • CLAMPING BOLT INSTALLATION
  • UL, CSA C22.2 APPROVAL
  • 10 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 1/2 INCH (BOLT) MOUNTING HOLE SIZE
  • 4 INCH RIGID/EMT/IMC CONDUIT TYPE
  • HANG-ON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number H-400WB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 970 0125EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type J-Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 400 lbs (181 kg)
View Details
Conduit Hanger - 2120-BN - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Channel Conduit/Cable Clamp - P1112 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details