Appleton Electric Conduit Hanger H-100WB

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.88 INCH D X 2.41 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.88 INCH D X 2.41 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - H-100WB - Appleton Electric
Rosemont, IL, USA
Conduit Hanger
H-100WB
Conduit Hanger H-100WB
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.88 INCH D X 2.41 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 0.88 INCH D X 2.41 INCH H SIZE
  • ZINC PLATED FINISH
  • CLAMPING BOLT INSTALLATION
  • UL, CSA C22.2 APPROVAL
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 1 INCH RIGID/EMT/IMC CONDUIT TYPE
  • HANG-ON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number H-100WB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
Rigid/EMT Conduit Strap - 808 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - 020T024 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details