Emerson Automation Solutions – Rosemount Ultraviolet Infrared Flame Detector FGD-PDS-975UR

Description
Highly efficient dual band detector that is sensitive to UV and IR radiation, can be used indoors and outdoors to detect hydrocarbon-based flames with robust false alarm immunity. Maximize Asset Coverage Eliminate “blind spots” and cost-effectively cover more of your facility Identify Abnormal Conditions Reliable flame detection coverage in any hazardous area provides a more holistic view of your facility Make the right decision when it counts — when safety is on the line Enhance safety and minimize trips to the field with accurate, real-time flame detection Specifications and Features Ultraviolet Infrared Design Specifically designed to detect hydrocarbon based fuel and gas fires Special logic circuit that helps prevent false alarms caused by solar radiation Multiple output options for maximum flexibility and compatibility: Relays (3) for alarm, fault, and auxiliary 0–20 mA (stepped) HART® Protocol for maintenance and asset management RS-485, Modbus compatible Automatic and Manual Built-In-Test (BIT): Assures continued reliable operation Heated Window: Eliminate condensation and icing Approvals: Hazardous Area – ATEX and IECEx, FM and CSA Performance – EN54-10 (VdS), FM 3260 Reliability – IEC 615080- SIL 2 (TüV) Marine – MED 'Wheelmark' approval (DNV)
Datasheet
Description
Highly efficient dual band detector that is sensitive to UV and IR radiation, can be used indoors and outdoors to detect hydrocarbon-based flames with robust false alarm immunity. Maximize Asset Coverage Eliminate “blind spots” and cost-effectively cover more of your facility Identify Abnormal Conditions Reliable flame detection coverage in any hazardous area provides a more holistic view of your facility Make the right decision when it counts — when safety is on the line Enhance safety and minimize trips to the field with accurate, real-time flame detection Specifications and Features Ultraviolet Infrared Design Specifically designed to detect hydrocarbon based fuel and gas fires Special logic circuit that helps prevent false alarms caused by solar radiation Multiple output options for maximum flexibility and compatibility: Relays (3) for alarm, fault, and auxiliary 0–20 mA (stepped) HART® Protocol for maintenance and asset management RS-485, Modbus compatible Automatic and Manual Built-In-Test (BIT): Assures continued reliable operation Heated Window: Eliminate condensation and icing Approvals: Hazardous Area – ATEX and IECEx, FM and CSA Performance – EN54-10 (VdS), FM 3260 Reliability – IEC 615080- SIL 2 (TüV) Marine – MED 'Wheelmark' approval (DNV)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultraviolet Infrared Flame Detector - FGD-PDS-975UR - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Ultraviolet Infrared Flame Detector
FGD-PDS-975UR
Ultraviolet Infrared Flame Detector FGD-PDS-975UR
Highly efficient dual band detector that is sensitive to UV and IR radiation, can be used indoors and outdoors to detect hydrocarbon-based flames with robust false alarm immunity. Maximize Asset Coverage Eliminate “blind spots” and cost-effectively cover more of your facility Identify Abnormal Conditions Reliable flame detection coverage in any hazardous area provides a more holistic view of your facility Make the right decision when it counts — when safety is on the line Enhance safety and minimize trips to the field with accurate, real-time flame detection Specifications and Features Ultraviolet Infrared Design Specifically designed to detect hydrocarbon based fuel and gas fires Special logic circuit that helps prevent false alarms caused by solar radiation Multiple output options for maximum flexibility and compatibility: Relays (3) for alarm, fault, and auxiliary 0–20 mA (stepped) HART® Protocol for maintenance and asset management RS-485, Modbus compatible Automatic and Manual Built-In-Test (BIT): Assures continued reliable operation Heated Window: Eliminate condensation and icing Approvals: Hazardous Area – ATEX and IECEx, FM and CSA Performance – EN54-10 (VdS), FM 3260 Reliability – IEC 615080- SIL 2 (TüV) Marine – MED 'Wheelmark' approval (DNV)

Highly efficient dual band detector that is sensitive to UV and IR radiation, can be used indoors and outdoors to detect hydrocarbon-based flames with robust false alarm immunity.

Maximize Asset Coverage
Eliminate “blind spots” and cost-effectively cover more of your facility
Identify Abnormal Conditions
Reliable flame detection coverage in any hazardous area provides a more holistic view of your facility
Make the right decision when it counts — when safety is on the line
Enhance safety and minimize trips to the field with accurate, real-time flame detection
Specifications and Features
Ultraviolet Infrared Design

  • Specifically designed to detect hydrocarbon based fuel and gas fires
  • Special logic circuit that helps prevent false alarms caused by solar radiation

Multiple output options for maximum flexibility and compatibility:

  • Relays (3) for alarm, fault, and auxiliary 0–20 mA (stepped)
  • HART® Protocol for maintenance and asset management
  • RS-485, Modbus compatible

Automatic and Manual Built-In-Test (BIT):

  • Assures continued reliable operation

Heated Window:

  • Eliminate condensation and icing

Approvals:

  • Hazardous Area – ATEX and IECEx, FM and CSA
  • Performance – EN54-10 (VdS), FM 3260
  • Reliability – IEC 615080- SIL 2 (TÜV)
  • Marine – MED 'Wheelmark' approval (DNV)
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Flame Detectors
Product Number FGD-PDS-975UR
Product Name Ultraviolet Infrared Flame Detector
Device Classification Sensor
Sensor Technology UV Detector Only
Output Options Outputs an analog current signal (i.e., 4-20 mA); Relay
Communication Interface Options Serial Interface; Other Interface Type; HART® Protocol
Features Adjustable Time Delay; Automatic Self-Test
Unlock Full Specs
to access all available technical data

Similar Products

Flame Detector - FL500 UV/IR - MSA Safety
Specs
Device Classification Sensor
Sensor Technology UV/IR Detector
Output Options Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal; Sink or Source Analog
View Details
Photo IC assemblies for flame detection - S10109 - Hamamatsu Photonics Europe
Specs
Device Classification Sensor
Sensor Technology UV Detector Only
View Details
Single-channel Pyroelectric Detector - S01-V A0 - Intrinsic Crystal Technology Co., Ltd. (ICC)
Intrinsic Crystal Technology Co., Ltd. (ICC)
Specs
Device Classification Sensor
Field of View (Vertical/Horizontal) 120
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
SPECTRA Pro Flame Sensor Signal Processor -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details