Appleton Electric Explosionproof Circuit Breaker Panelboard EWP4C25

Description
19.02 INCH W X 13.07 INCH D X 38 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 6 AWG TO 250 MCM CABLE SIZE 120/240 VAC VOLTAGE RATING BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D /9E/9F/9G/12 ENCLOSURE 250 AMPERE CURRENT RATING CORROSION RESISTANT, DUST IGNITION PROOF, WATER TIGHT 36 CIRCUIT(S) GRAY EPOXY POWDER COATED ENCLOSURE FINISH 1 BREAKER POLE(S) 25 BREAKER(S) 2 WIRE BRANCH CIRCUIT CONFIGURATIO 3 WIRE MAIN CIRCUIT CONFIGURATION APPLETON[R] BRAND EWP MODEL
Datasheet
Description
19.02 INCH W X 13.07 INCH D X 38 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 6 AWG TO 250 MCM CABLE SIZE 120/240 VAC VOLTAGE RATING BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D /9E/9F/9G/12 ENCLOSURE 250 AMPERE CURRENT RATING CORROSION RESISTANT, DUST IGNITION PROOF, WATER TIGHT 36 CIRCUIT(S) GRAY EPOXY POWDER COATED ENCLOSURE FINISH 1 BREAKER POLE(S) 25 BREAKER(S) 2 WIRE BRANCH CIRCUIT CONFIGURATIO 3 WIRE MAIN CIRCUIT CONFIGURATION APPLETON[R] BRAND EWP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Circuit Breaker Panelboard - EWP4C25 - Appleton Electric
Rosemont, IL, USA
Explosionproof Circuit Breaker Panelboard
EWP4C25
Explosionproof Circuit Breaker Panelboard EWP4C25
19.02 INCH W X 13.07 INCH D X 38 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 6 AWG TO 250 MCM CABLE SIZE 120/240 VAC VOLTAGE RATING BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D /9E/9F/9G/12 ENCLOSURE 250 AMPERE CURRENT RATING CORROSION RESISTANT, DUST IGNITION PROOF, WATER TIGHT 36 CIRCUIT(S) GRAY EPOXY POWDER COATED ENCLOSURE FINISH 1 BREAKER POLE(S) 25 BREAKER(S) 2 WIRE BRANCH CIRCUIT CONFIGURATIO 3 WIRE MAIN CIRCUIT CONFIGURATION APPLETON[R] BRAND EWP MODEL
  • 19.02 INCH W X 13.07 INCH D X 38 INCH H SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 6 AWG TO 250 MCM CABLE SIZE
  • 120/240 VAC VOLTAGE RATING
  • BRACKET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D/9E/9F/9G/12 ENCLOSURE
  • 250 AMPERE CURRENT RATING
  • CORROSION RESISTANT, DUST IGNITION PROOF, WATER TIGHT
  • 36 CIRCUIT(S)
  • GRAY EPOXY POWDER COATED ENCLOSURE FINISH
  • 1 BREAKER POLE(S)
  • 25 BREAKER(S)
  • 2 WIRE BRANCH CIRCUIT CONFIGURATIO
  • 3 WIRE MAIN CIRCUIT CONFIGURATION
  • APPLETON[R] BRAND
  • EWP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Load Centers
Product Number EWP4C25
Product Name Explosionproof Circuit Breaker Panelboard
Unlock Full Specs
to access all available technical data

Similar Products