5412 ESSA302110 -- WALL MOUNT DISCONNECT ENCLOSURE
EXM Manufacturing Ltd.Wall Mount Disconnect Enclosure5412 ESSA302110
Description
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
304 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR FINISH
21.375 INCH
21.375 WIDTH IN INCH
30 INCH
30 HEIGHT IN INCH
10 INCH
10 DEPTH IN INCH
762 HEIGHT IN MM
542.925 WIDTH IN MM
254 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 4/4X, IP66 ENCLOSURE
CONCEALED HINGE WITH PIN, 1/4 TURN INTERLOCK MECHANISM COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
EUROBEX[R] BRAND
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5412 ESSA MODEL
EXM Manufacturing Ltd.
Done
Datasheet
Description
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
304 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR FINISH
21.375 INCH
21.375 WIDTH IN INCH
30 INCH
30 HEIGHT IN INCH
10 INCH
10 DEPTH IN INCH
762 HEIGHT IN MM
542.925 WIDTH IN MM
254 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 4/4X, IP66 ENCLOSURE
CONCEALED HINGE WITH PIN, 1/4 TURN INTERLOCK MECHANISM COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
EUROBEX[R] BRAND
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5412 ESSA MODEL
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
304 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR FINISH
21.375 INCH
21.375 WIDTH IN INCH
30 INCH
30 HEIGHT IN INCH
10 INCH
10 DEPTH IN INCH
762 HEIGHT IN MM
542.925 WIDTH IN MM
254 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 4/4X, IP66 ENCLOSURE
CONCEALED HINGE WITH PIN, 1/4 TURN INTERLOCK MECHANISM COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
EUROBEX[R] BRAND
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5412 ESSA MODEL
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
304 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR FINISH
21.375 INCH
21.375 WIDTH IN INCH
30 INCH
30 HEIGHT IN INCH
10 INCH
10 DEPTH IN INCH
762 HEIGHT IN MM
542.925 WIDTH IN MM
254 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 4/4X, IP66 ENCLOSURE
CONCEALED HINGE WITH PIN, 1/4 TURN INTERLOCK MECHANISM COVER TYPE