Appleton Electric Pendant Fixture Conduit Body Hanger ESD75

Description
FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) UL, CSA APPROVAL 3/4 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 15 DEG SWING ANGLE UNILET[R] BRAND ENCLOSURE CLASS I DIV 1 AND 2 GROUP A C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III INCLUDES SETSCREW, SCREWDRIVER ESD MODEL
Datasheet
Description
FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) UL, CSA APPROVAL 3/4 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 15 DEG SWING ANGLE UNILET[R] BRAND ENCLOSURE CLASS I DIV 1 AND 2 GROUP A C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III INCLUDES SETSCREW, SCREWDRIVER ESD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - ESD75 - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
ESD75
Pendant Fixture Conduit Body Hanger ESD75
FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) UL, CSA APPROVAL 3/4 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 15 DEG SWING ANGLE UNILET[R] BRAND ENCLOSURE CLASS I DIV 1 AND 2 GROUP A C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III INCLUDES SETSCREW, SCREWDRIVER ESD MODEL
  • FLEXIBLE FIXTURE HANGER TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 1 HUB(S)
  • UL, CSA APPROVAL
  • 3/4 INCH CONDUIT SIZE
  • HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE
  • 15 DEG SWING ANGLE
  • UNILET[R] BRAND
  • ENCLOSURE CLASS I DIV 1 AND 2 GROUP A C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • INCLUDES SETSCREW, SCREWDRIVER
  • ESD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number ESD75
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Pipe Hanger - 451 0350EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Features UL Listed
View Details
Conduit Hanger - 2130 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Channel Conduit/Cable Clamp - PS 064N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 3.50 to 4.00 inch (88.90 to 101.60 mm)
View Details