This multi-component QCL represents the next generation of gas analyzers and sensors, with the ability to measure up to 20 gases and an interchangeable modular configuration for up to 9 lasers. An embedded ARM processor gives fully autonomous intelligent operation.
Key Features/Benefits:
See the Features & Benefits tab below for more details.
With increasing legislation from the EPA and EU, as well as other international regulatory agencies, the Cascade Technologies CT5400 is ideal for your environmental monitoring needs.
Actively monitor for NOx, SOX, CO, CO2, CH4, NH3 and a variety of greenhouse gases emitted from large industrial facilities, incinerators, combustion plants, and other gas emitting facilities.
| Emerson Automation Solutions – Rosemount | |
|---|---|
| Product Category | Gas Instruments |
| Product Number | CT5400 |
| Product Name | Process Gas Analyzer |
| Measurement Type | %Volume; Trace |
| Application | Process Gas |
| Gas Types | Combustible; NH3; (0-4000 ppm); CO2; (0-30%); CO; (0-20000 ppm); Hydrocarbons; (0-200 ppm); HCl; (0-2000 ppm); HF; (0-50 ppm); H2S; (0-50000 ppm); Methane (CH4) / Natural Gas; (0-20000 ppm); NO; (0-10000 ppm); NO2; (0-2000 ppm); NxOx; (0-10000 ppm); O2; (0-100%); SO2; (0-4000 ppm); Water Vapor; (0-40%); (Formaldehyde 0-100ppm, Hydrogen Peroxide 0-800ppm, Methanol 0-120 ppm, Nitromethane 0-120ppm) |
| Electrical Outputs | Current |
| Display | Digital |