CLC1510-480 -- EXPLOSIONPROOF HID FIXTURE WITH INTERNAL BALLAST
Appleton ElectricExplosionproof HID Fixture with Internal BallastCLC1510-480
Description
1 INCH HUB SIZE
4 HUB(S)
UL 844, UL 1572 APPROVAL
CEILING MOUNTING
HX-HPF BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1 HUB SIZE IN INCH
480 V BALLAST/LINE VOLTAGE
1 HUB SIZE - FRACTIONAL
PRISMATIC GLASS GLOBE MATERIAL
CODE-MASTER 2[T] BRAND
ANSI LAMP NUMBER S55
APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION
SIZE 12 INCH DIAMETER X 20.61 INCH HEIGHT
SOCKET MATERIAL PORCELAIN
HUB SIZE IN INCH - UOM IN
Appleton Electric
Done
Datasheet
Description
1 INCH HUB SIZE
4 HUB(S)
UL 844, UL 1572 APPROVAL
CEILING MOUNTING
HX-HPF BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1 HUB SIZE IN INCH
480 V BALLAST/LINE VOLTAGE
1 HUB SIZE - FRACTIONAL
PRISMATIC GLASS GLOBE MATERIAL
CODE-MASTER 2[T] BRAND
ANSI LAMP NUMBER S55
APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION
SIZE 12 INCH DIAMETER X 20.61 INCH HEIGHT
SOCKET MATERIAL PORCELAIN
HUB SIZE IN INCH - UOM IN
Explosionproof HID Fixture with Internal Ballast
CLC1510-480
Explosionproof HID Fixture with Internal Ballast
CLC1510-480
1 INCH HUB SIZE
4 HUB(S)
UL 844, UL 1572 APPROVAL
CEILING MOUNTING
HX-HPF BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1 HUB SIZE IN INCH
480 V BALLAST/LINE VOLTAGE
1 HUB SIZE - FRACTIONAL
PRISMATIC GLASS GLOBE MATERIAL
CODE-MASTER 2[T] BRAND
ANSI LAMP NUMBER S55
APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION
SIZE 12 INCH DIAMETER X 20.61 INCH HEIGHT
SOCKET MATERIAL PORCELAIN
HUB SIZE IN INCH - UOM IN
1 INCH HUB SIZE
4 HUB(S)
UL 844, UL 1572 APPROVAL
CEILING MOUNTING
HX-HPF BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE