Appleton Electric Explosionproof HID Fixture with Internal Ballast CLB1075-MT

Description
3/4 INCH HUB SIZE 4 HUB(S) UL 844, UL 1572 APPROVAL WALL BRACKET MOUNTING MULTI TAP, HX-HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER 2[T] BRAND ANSI LAMP NUMBER S54 APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION SIZE 17.5 INCH WIDTH X 20.86 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
Datasheet
Description
3/4 INCH HUB SIZE 4 HUB(S) UL 844, UL 1572 APPROVAL WALL BRACKET MOUNTING MULTI TAP, HX-HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER 2[T] BRAND ANSI LAMP NUMBER S54 APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION SIZE 17.5 INCH WIDTH X 20.86 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture with Internal Ballast - CLB1075-MT - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Fixture with Internal Ballast
CLB1075-MT
Explosionproof HID Fixture with Internal Ballast CLB1075-MT
3/4 INCH HUB SIZE 4 HUB(S) UL 844, UL 1572 APPROVAL WALL BRACKET MOUNTING MULTI TAP, HX-HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER 2[T] BRAND ANSI LAMP NUMBER S54 APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION SIZE 17.5 INCH WIDTH X 20.86 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • UL 844, UL 1572 APPROVAL
  • WALL BRACKET MOUNTING
  • MULTI TAP, HX-HPF BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • 3/4 HUB SIZE - FRACTIONAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • CODE-MASTER 2[T] BRAND
  • ANSI LAMP NUMBER S54
  • APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION
  • SIZE 17.5 INCH WIDTH X 20.86 INCH HEIGHT
  • SOCKET MATERIAL PORCELAIN
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CLB1075-MT
Product Name Explosionproof HID Fixture with Internal Ballast
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Omni-Lite Two-Light Fixture - LS2012 - Litetronics International, Inc.
Litetronics International, Inc.
Specs
Fixture Type Other; Undercabinet
Lamp Type Halogen
Lighting Fixture Dimensions M.O.L.: 12"
View Details