Appleton Electric Rigid/EMT Conduit Strap CL-300

Description
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.25 INCH 3.66 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3 INCH TRADE SIZE 0.56 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.25 INCH 3.66 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3 INCH TRADE SIZE 0.56 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CL-300 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CL-300
Rigid/EMT Conduit Strap CL-300
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.25 INCH 3.66 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3 INCH TRADE SIZE 0.56 INCH HOLE/BOLT SIZE
  • 1-HOLE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1.25 INCH
  • 3.66 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • CSA C22.2 APPROVAL
  • 3 INCH TRADE SIZE
  • 0.56 INCH HOLE/BOLT SIZE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CL-300
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Pendant Fixture Conduit Body Hanger - ALC75-B - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 250 lbs (113 kg)
View Details
PVC Coated One Hole Pipe Strap - AH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Riser Clamp Type 45 - 45 08 .. - Lisega SE
Specs
Support Type Riser Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details