CJLSB15150MT -- EXPLOSIONPROOF HID FIXTURE WITH INTERNAL BALLAST
Appleton ElectricExplosionproof HID Fixture with Internal BallastCJLSB15150MT
Description
1-1/2 INCH HUB SIZE
1 HUB(S)
UL 595, UL 844, UL 1572 APPROVAL
25 DEG STANCHION MOUNTING
MULTI TAP, HX-HPF BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1.5 HUB SIZE IN INCH
120/208/240/277 V BALLAST/LINE VOLTAGE
1-1/2 HUB SIZE - FRACTIONAL
HEAT AND IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
CODE-MASTER JR.[T] BRAND
ANSI LAMP NUMBER S55
APPLICATION CHEMICAL, MARINE, OUTDOOR, PETROCHEMICAL, WET LOCATION
SIZE 16.25 INCH WIDTH X 16 INCH HEIGHT
SOCKET MATERIAL PORCELAIN
HUB SIZE IN INCH - UOM IN
Appleton Electric
Done
Datasheet
Description
1-1/2 INCH HUB SIZE
1 HUB(S)
UL 595, UL 844, UL 1572 APPROVAL
25 DEG STANCHION MOUNTING
MULTI TAP, HX-HPF BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1.5 HUB SIZE IN INCH
120/208/240/277 V BALLAST/LINE VOLTAGE
1-1/2 HUB SIZE - FRACTIONAL
HEAT AND IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
CODE-MASTER JR.[T] BRAND
ANSI LAMP NUMBER S55
APPLICATION CHEMICAL, MARINE, OUTDOOR, PETROCHEMICAL, WET LOCATION
SIZE 16.25 INCH WIDTH X 16 INCH HEIGHT
SOCKET MATERIAL PORCELAIN
HUB SIZE IN INCH - UOM IN
Explosionproof HID Fixture with Internal Ballast
CJLSB15150MT
Explosionproof HID Fixture with Internal Ballast
CJLSB15150MT
1-1/2 INCH HUB SIZE
1 HUB(S)
UL 595, UL 844, UL 1572 APPROVAL
25 DEG STANCHION MOUNTING
MULTI TAP, HX-HPF BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1.5 HUB SIZE IN INCH
120/208/240/277 V BALLAST/LINE VOLTAGE
1-1/2 HUB SIZE - FRACTIONAL
HEAT AND IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
CODE-MASTER JR.[T] BRAND
ANSI LAMP NUMBER S55
APPLICATION CHEMICAL, MARINE, OUTDOOR, PETROCHEMICAL, WET LOCATION
SIZE 16.25 INCH WIDTH X 16 INCH HEIGHT
SOCKET MATERIAL PORCELAIN
HUB SIZE IN INCH - UOM IN
1-1/2 INCH HUB SIZE
1 HUB(S)
UL 595, UL 844, UL 1572 APPROVAL
25 DEG STANCHION MOUNTING
MULTI TAP, HX-HPF BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1.5 HUB SIZE IN INCH
120/208/240/277 V BALLAST/LINE VOLTAGE
1-1/2 HUB SIZE - FRACTIONAL
HEAT AND IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL