Appleton Electric Explosionproof Hood Mount Incandescent Fixture CIB3075

Description
3/4 INCH HUB SIZE 4 HUB(S) UL 844/1598/1598A APPROVAL WALL BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE A21/A23/PS25 LAMP TYPE 100 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH CODE.MASTER[TM] BRAND INCLUDES (3) CLOSE UP PLUG APPLICATION PLASTIC, PAINT, THINNER, PETROCHEMICAL PLANT
Datasheet
Description
3/4 INCH HUB SIZE 4 HUB(S) UL 844/1598/1598A APPROVAL WALL BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE A21/A23/PS25 LAMP TYPE 100 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH CODE.MASTER[TM] BRAND INCLUDES (3) CLOSE UP PLUG APPLICATION PLASTIC, PAINT, THINNER, PETROCHEMICAL PLANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Hood Mount Incandescent Fixture - CIB3075 - Appleton Electric
Rosemont, IL, USA
Explosionproof Hood Mount Incandescent Fixture
CIB3075
Explosionproof Hood Mount Incandescent Fixture CIB3075
3/4 INCH HUB SIZE 4 HUB(S) UL 844/1598/1598A APPROVAL WALL BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE A21/A23/PS25 LAMP TYPE 100 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH CODE.MASTER[TM] BRAND INCLUDES (3) CLOSE UP PLUG APPLICATION PLASTIC, PAINT, THINNER, PETROCHEMICAL PLANT
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • UL 844/1598/1598A APPROVAL
  • WALL BRACKET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE
  • A21/A23/PS25 LAMP TYPE
  • 100 TO 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • CODE.MASTER[TM] BRAND
  • INCLUDES (3) CLOSE UP PLUG
  • APPLICATION PLASTIC, PAINT, THINNER, PETROCHEMICAL PLANT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CIB3075
Product Name Explosionproof Hood Mount Incandescent Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details