Appleton Electric Explosionproof HID Floodlight Fixture CFP175MT

Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE MARINE APPLICATION TRUNNION MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE EPOXY CLAD FINISHED COPPER FREE ALUMINUM GUARD MATERIAL HEAT AND IMPACT RESISTANT GLASS GLOBE MATERIAL M102 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL T3B THERMAL PERFORMANCE EPOXY CLAD FINISHED STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER[T], APPLETON[R] BRAND
Datasheet
Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE MARINE APPLICATION TRUNNION MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE EPOXY CLAD FINISHED COPPER FREE ALUMINUM GUARD MATERIAL HEAT AND IMPACT RESISTANT GLASS GLOBE MATERIAL M102 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL T3B THERMAL PERFORMANCE EPOXY CLAD FINISHED STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER[T], APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Floodlight Fixture - CFP175MT - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Floodlight Fixture
CFP175MT
Explosionproof HID Floodlight Fixture CFP175MT
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE MARINE APPLICATION TRUNNION MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE EPOXY CLAD FINISHED COPPER FREE ALUMINUM GUARD MATERIAL HEAT AND IMPACT RESISTANT GLASS GLOBE MATERIAL M102 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL T3B THERMAL PERFORMANCE EPOXY CLAD FINISHED STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER[T], APPLETON[R] BRAND
  • FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
  • 3/4 INCH HUB SIZE
  • MARINE APPLICATION
  • TRUNNION MOUNTING
  • MULTI TAP BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • PULSE START METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • CORROSION RESISTANT, EXPLOSION PROOF
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • EPOXY CLAD FINISHED COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT AND IMPACT RESISTANT GLASS GLOBE MATERIAL
  • M102 ANSI CODE
  • 1.8 SQ FT EPA
  • EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
  • T3B THERMAL PERFORMANCE
  • EPOXY CLAD FINISHED STEEL TRUNNION MOUNTING HARDWARE
  • CODE.MASTER[T], APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CFP175MT
Product Name Explosionproof HID Floodlight Fixture
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details