The Numatics Air Bellows is the ideal pneumatic solution to short-stroke - High load cylinder / actuator applications. They are also able to provide a safe, quiet and consistent suspension system for vibrating and noisy machinery.
| ASCO | |
|---|---|
| Product Category | Air Springs |
| Product Number | ASNS10-2-1 |
| Product Name | Single Convoluted Air Bellows |
| Spring Construction | Single Bellows |
| Maximum Height | 4.33 inch (110 mm) |
| Minimum Height | 2 inch (50.8 mm) |