Appleton Electric Explosionproof Incandescent Fixture ASB1575G

Description
3/4 INCH HUB SIZE 2 HUB(S) UL 844, UL 1571 APPROVAL 15 DEG SHORT BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A23/PS25 LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH .75 HUB SIZE IN INCH 1 PLUG(S) 3/4 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN A-51 MODEL
Datasheet
Description
3/4 INCH HUB SIZE 2 HUB(S) UL 844, UL 1571 APPROVAL 15 DEG SHORT BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A23/PS25 LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH .75 HUB SIZE IN INCH 1 PLUG(S) 3/4 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN A-51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - ASB1575G - Appleton Electric
Rosemont, IL, USA
Explosionproof Incandescent Fixture
ASB1575G
Explosionproof Incandescent Fixture ASB1575G
3/4 INCH HUB SIZE 2 HUB(S) UL 844, UL 1571 APPROVAL 15 DEG SHORT BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A23/PS25 LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH .75 HUB SIZE IN INCH 1 PLUG(S) 3/4 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN A-51 MODEL
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • UL 844, UL 1571 APPROVAL
  • 15 DEG SHORT BRACKET MOUNTING
  • CLASS I DIV 1 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • A23/PS25 LAMP TYPE
  • 150 TO 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY CLAD DOUBLE COATED HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 1 PLUG(S)
  • 3/4 HUB SIZE - FRACTIONAL
  • NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE
  • COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • EPOXY CLAD DOUBLE COATED GUARD FINISH
  • APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • A-51 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number ASB1575G
Product Name Explosionproof Incandescent Fixture
Wattage 150 to 300 watts
Unlock Full Specs
to access all available technical data

Similar Products