52 7/16 INCH
46 5/8 INCH
8 3/4 INCH
0 DEG F MIN. STARTING TEMPERATURE
3/4 INCH HUB SIZE
3 HUB(S)
UL 1598, UL 844 APPROVAL
PENDANT MOUNTING
RAPID START BALLAST TYPE
2 LAMP(S)
T8 LAMP TYPE
32 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
GRAY EPOXY HOUSING FINISH
3/4 HUB SIZE IN INCH
120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
COPPER FREE ALUMINUM REFLECTOR TYPE
BIPIN LAMP BASE
APPLETON[R] BRAND
Appleton Electric
Done
Datasheet
Description
52 7/16 INCH
46 5/8 INCH
8 3/4 INCH
0 DEG F MIN. STARTING TEMPERATURE
3/4 INCH HUB SIZE
3 HUB(S)
UL 1598, UL 844 APPROVAL
PENDANT MOUNTING
RAPID START BALLAST TYPE
2 LAMP(S)
T8 LAMP TYPE
32 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
GRAY EPOXY HOUSING FINISH
3/4 HUB SIZE IN INCH
120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
COPPER FREE ALUMINUM REFLECTOR TYPE
BIPIN LAMP BASE
APPLETON[R] BRAND
52 7/16 INCH
46 5/8 INCH
8 3/4 INCH
0 DEG F MIN. STARTING TEMPERATURE
3/4 INCH HUB SIZE
3 HUB(S)
UL 1598, UL 844 APPROVAL
PENDANT MOUNTING
RAPID START BALLAST TYPE
2 LAMP(S)
T8 LAMP TYPE
32 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
GRAY EPOXY HOUSING FINISH
3/4 HUB SIZE IN INCH
120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
COPPER FREE ALUMINUM REFLECTOR TYPE
BIPIN LAMP BASE
APPLETON[R] BRAND