Appleton Electric Explosionproof Incandescent Fixture ALB10501812

Description
1/2 INCH HUB SIZE 4 HUB(S) LONG BRACKET MOUNTING CLASS I DIV 1 2 GROUP C D, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE 18 W LAMP WATTAGE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .5 HUB SIZE IN INCH 3 PLUG(S) 0.5 HUB SIZE - FRACTIONAL STEEL REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH APPLETON[R] BRAND LAMP VOLTAGE 12 VDC HUB SIZE IN INCH - UOM IN
Datasheet
Description
1/2 INCH HUB SIZE 4 HUB(S) LONG BRACKET MOUNTING CLASS I DIV 1 2 GROUP C D, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE 18 W LAMP WATTAGE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .5 HUB SIZE IN INCH 3 PLUG(S) 0.5 HUB SIZE - FRACTIONAL STEEL REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH APPLETON[R] BRAND LAMP VOLTAGE 12 VDC HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - ALB10501812 - Appleton Electric
Rosemont, IL, USA
Explosionproof Incandescent Fixture
ALB10501812
Explosionproof Incandescent Fixture ALB10501812
1/2 INCH HUB SIZE 4 HUB(S) LONG BRACKET MOUNTING CLASS I DIV 1 2 GROUP C D, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE 18 W LAMP WATTAGE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .5 HUB SIZE IN INCH 3 PLUG(S) 0.5 HUB SIZE - FRACTIONAL STEEL REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH APPLETON[R] BRAND LAMP VOLTAGE 12 VDC HUB SIZE IN INCH - UOM IN
  • 1/2 INCH HUB SIZE
  • 4 HUB(S)
  • LONG BRACKET MOUNTING
  • CLASS I DIV 1 2 GROUP C D, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE
  • 18 W LAMP WATTAGE
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • .5 HUB SIZE IN INCH
  • 3 PLUG(S)
  • 0.5 HUB SIZE - FRACTIONAL
  • STEEL REFLECTOR TYPE
  • COPPER FREE ALUMINUM GUARD MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH
  • APPLETON[R] BRAND
  • LAMP VOLTAGE 12 VDC
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number ALB10501812
Product Name Explosionproof Incandescent Fixture
Wattage 18 watts
Unlock Full Specs
to access all available technical data

Similar Products