Appleton Electric Pendant Fixture Conduit Body Hanger ALA50-B

Description
BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) CSA APPROVAL 250 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC ALA MODEL
Datasheet
Description
BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) CSA APPROVAL 250 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC ALA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - ALA50-B - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
ALA50-B
Pendant Fixture Conduit Body Hanger ALA50-B
BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) CSA APPROVAL 250 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC ALA MODEL
  • BALL HANGER TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 1 HUB(S)
  • CSA APPROVAL
  • 250 LB CAPACITY
  • 1/2 INCH CONDUIT SIZE
  • SIDE HUB LOCATION
  • FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE
  • 1/2 INCH FIXTURE STEM SIZE
  • 20 DEG SWING ANGLE
  • UNILETS[R] BRAND
  • AVAILABLE WITH CONNECTION BLOCK
  • FLEXIBLE
  • FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC
  • ALA MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number ALA50-B
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Rigid/EMT Conduit Strap - CL-600MN - Appleton Electric
Specs
Support Type Pipe Strap
View Details
Conduit To Rod Clamp - G16 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 4.50 to 6.00 inch (114.30 to 152.40 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details