Appleton Electric Conduit Hanger AJ-125-150

Description
MALLEABLE IRON MATERIAL 2.63 INCH W X 2.06 INCH D X 3.69 INCH H SIZE ZINC PLATED FINISH 10 STANDARD PACKAGE 1-1/4 TO 1-1/2 INCH TRADE SIZE 1-1/4 TO 1-1/2 INCH RIGID/EMT/IMC CONDUIT TYPE AJ MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 2.63 INCH W X 2.06 INCH D X 3.69 INCH H SIZE ZINC PLATED FINISH 10 STANDARD PACKAGE 1-1/4 TO 1-1/2 INCH TRADE SIZE 1-1/4 TO 1-1/2 INCH RIGID/EMT/IMC CONDUIT TYPE AJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - AJ-125-150 - Appleton Electric
Rosemont, IL, USA
Conduit Hanger
AJ-125-150
Conduit Hanger AJ-125-150
MALLEABLE IRON MATERIAL 2.63 INCH W X 2.06 INCH D X 3.69 INCH H SIZE ZINC PLATED FINISH 10 STANDARD PACKAGE 1-1/4 TO 1-1/2 INCH TRADE SIZE 1-1/4 TO 1-1/2 INCH RIGID/EMT/IMC CONDUIT TYPE AJ MODEL
  • MALLEABLE IRON MATERIAL
  • 2.63 INCH W X 2.06 INCH D X 3.69 INCH H SIZE
  • ZINC PLATED FINISH
  • 10 STANDARD PACKAGE
  • 1-1/4 TO 1-1/2 INCH TRADE SIZE
  • 1-1/4 TO 1-1/2 INCH RIGID/EMT/IMC CONDUIT TYPE
  • AJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number AJ-125-150
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Pipe Hanger - 451 2000EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Features UL Listed
View Details
Conduit Hanger - 2120 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Pipe Clamp - P2039 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.12 inch (53.97 mm)
View Details