Appleton Electric Explosionproof Portable Incandescent Fixture AHL100

Description
7.06 INCH DIA SIZE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE A21 LAMP TYPE 60 TO 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY ENAMEL DOUBLE COATED HOUSING FINISH EPOXY ENAMEL DOUBLE COATED COPPER FREE ALUMINUM GUARD MATERIAL 0.375 TO 0.625 INCH CORD SIZE HEAT, IMPACT RESISTANT GLASS GLOBE MATERIAL APPLETON[R] BRAND AHL MODEL
Datasheet
Description
7.06 INCH DIA SIZE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE A21 LAMP TYPE 60 TO 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY ENAMEL DOUBLE COATED HOUSING FINISH EPOXY ENAMEL DOUBLE COATED COPPER FREE ALUMINUM GUARD MATERIAL 0.375 TO 0.625 INCH CORD SIZE HEAT, IMPACT RESISTANT GLASS GLOBE MATERIAL APPLETON[R] BRAND AHL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Portable Incandescent Fixture - AHL100 - Appleton Electric
Rosemont, IL, USA
Explosionproof Portable Incandescent Fixture
AHL100
Explosionproof Portable Incandescent Fixture AHL100
7.06 INCH DIA SIZE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE A21 LAMP TYPE 60 TO 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY ENAMEL DOUBLE COATED HOUSING FINISH EPOXY ENAMEL DOUBLE COATED COPPER FREE ALUMINUM GUARD MATERIAL 0.375 TO 0.625 INCH CORD SIZE HEAT, IMPACT RESISTANT GLASS GLOBE MATERIAL APPLETON[R] BRAND AHL MODEL
  • 7.06 INCH DIA SIZE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
  • A21 LAMP TYPE
  • 60 TO 100 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY ENAMEL DOUBLE COATED HOUSING FINISH
  • EPOXY ENAMEL DOUBLE COATED COPPER FREE ALUMINUM GUARD MATERIAL
  • 0.375 TO 0.625 INCH CORD SIZE
  • HEAT, IMPACT RESISTANT GLASS GLOBE MATERIAL
  • APPLETON[R] BRAND
  • AHL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number AHL100
Product Name Explosionproof Portable Incandescent Fixture
Wattage 60 to 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details