Appleton Electric Explosionproof Incandescent Fixture AAUA-2

Description
UL 844/1571, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E, F, G, CLASS III ENCLOSURE PS30 LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH NATURAL FINISHED ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH UNILET[R], A-51[R] BRAND USED ON THREADED METAL CONDUIT APPLICATION WET LOCATION
Datasheet
Description
UL 844/1571, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E, F, G, CLASS III ENCLOSURE PS30 LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH NATURAL FINISHED ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH UNILET[R], A-51[R] BRAND USED ON THREADED METAL CONDUIT APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - AAUA-2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Incandescent Fixture
AAUA-2
Explosionproof Incandescent Fixture AAUA-2
UL 844/1571, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E, F, G, CLASS III ENCLOSURE PS30 LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH NATURAL FINISHED ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH UNILET[R], A-51[R] BRAND USED ON THREADED METAL CONDUIT APPLICATION WET LOCATION
  • UL 844/1571, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E, F, G, CLASS III ENCLOSURE
  • PS30 LAMP TYPE
  • 200 TO 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY CLAD DOUBLE COATED HOUSING FINISH
  • NATURAL FINISHED ALUMINUM REFLECTOR TYPE
  • COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • EPOXY CLAD DOUBLE COATED GUARD FINISH
  • UNILET[R], A-51[R] BRAND
  • USED ON THREADED METAL CONDUIT
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number AAUA-2
Product Name Explosionproof Incandescent Fixture
Wattage 200 to 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details