Tinsley Precision Instruments Electroding Detector Model 5916

Description
The Tinsley Electroding Generator, type 5915, has been developed with British Telecom to locate Submarine Telephone Cables. The method employed is the well established electroding technique. The unit is self-contained, desk top mounting, enabling tests to be carried out without the power feed connected to the cable under test. For more information about this product contact Tinsley The Tinsley 5916 Electroding Detector is the ideal equipment for use on board ship when the electroding method is being employed for the detection of submarine cables buried or laid on the sea bed. This light weight and portable instrument can be mains powered or can operate for several hours from its own internal, rechargeable battery pack. Ideally suited for use with the Tinsley Electroding Generators, the 5916 will also operate with any generator operating in the frequency range 4 to 40Hz.
Datasheet
Description
The Tinsley Electroding Generator, type 5915, has been developed with British Telecom to locate Submarine Telephone Cables. The method employed is the well established electroding technique. The unit is self-contained, desk top mounting, enabling tests to be carried out without the power feed connected to the cable under test. For more information about this product contact Tinsley The Tinsley 5916 Electroding Detector is the ideal equipment for use on board ship when the electroding method is being employed for the detection of submarine cables buried or laid on the sea bed. This light weight and portable instrument can be mains powered or can operate for several hours from its own internal, rechargeable battery pack. Ideally suited for use with the Tinsley Electroding Generators, the 5916 will also operate with any generator operating in the frequency range 4 to 40Hz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electroding Detector - Model 5916 - Tinsley Precision Instruments
Braintree, United Kingdom
Electroding Detector
Model 5916
Electroding Detector Model 5916
The Tinsley Electroding Generator, type 5915, has been developed with British Telecom to locate Submarine Telephone Cables. The method employed is the well established electroding technique. The unit is self-contained, desk top mounting, enabling tests to be carried out without the power feed connected to the cable under test. For more information about this product contact Tinsley The Tinsley 5916 Electroding Detector is the ideal equipment for use on board ship when the electroding method is being employed for the detection of submarine cables buried or laid on the sea bed. This light weight and portable instrument can be mains powered or can operate for several hours from its own internal, rechargeable battery pack. Ideally suited for use with the Tinsley Electroding Generators, the 5916 will also operate with any generator operating in the frequency range 4 to 40Hz.

The Tinsley Electroding Generator, type 5915, has been developed with British Telecom to locate Submarine Telephone Cables. The method employed is the well established electroding technique. The unit is self-contained, desk top mounting, enabling tests to be carried out without the power feed connected to the cable under test.

For more information about this product contact Tinsley

The Tinsley 5916 Electroding Detector is the ideal equipment for use on board ship when the electroding method is being employed for the detection of submarine cables buried or laid on the sea bed. This light weight and portable instrument can be mains powered or can operate for several hours from its own internal, rechargeable battery pack. Ideally suited for use with the Tinsley Electroding Generators, the 5916 will also operate with any generator operating in the frequency range 4 to 40Hz.

Supplier's Site Datasheet

Technical Specifications

  Tinsley Precision Instruments
Product Category Cable Testers
Product Number Model 5916
Product Name Electroding Detector
Configuration Benchtop
Unlock Full Specs
to access all available technical data

Similar Products

Cable Detector - PCE-160 CB - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
High Resistance Fault Locator - 5762N - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Benchtop
Test Features Resistors; Fault Locator
View Details
10 Way Audio Cable Tester - 603466 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details