Sifam Presentor - AL Series Analogue Meter AL39M

Description
The Presentor Audio Level range of analogue panel meters complements the proven and popular Industrial and Fast Response series. The range is available in three sizes each in four styles and offers a performance not significantly different from full specification vu meters to meet today’s audio market requirement for quality at affordable prices. Choices of four styles, each available in three sizes Simple back of panel mounting Back of panel mounting with accompanying bezel Front of panel mounting with lower mask Front of panel with full bezel Constructed with transparent acrylic front and high impact translucent rear body moulding. Masks and bezels, moulded in black ABS Taut band centre magnet movement incorporated as standard with 26mm diameter barrel. There is no calibration effect when mounted on a ferrous panel. The rugged movement makes the meters equally suitable for portable or fixed applications Presentor AL - Specification A low range ac voltmeter offering a performance close to that of a full specification vu meter. Suitable for connecting across a 600 ohm line and self contained except for requiring an external 3k6 resistor. Calibrated for use with a 3k6 ohm resistor 4vu above the scale marking so that the reference deflection (0vu) is produced by a signal 4vu above 1mW in 600ohms (1.228V). The performance of the meter is based upon the requirements IEC 268-17. The response curves below give a comparison of the full specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters.
Datasheet
Description
The Presentor Audio Level range of analogue panel meters complements the proven and popular Industrial and Fast Response series. The range is available in three sizes each in four styles and offers a performance not significantly different from full specification vu meters to meet today’s audio market requirement for quality at affordable prices. Choices of four styles, each available in three sizes Simple back of panel mounting Back of panel mounting with accompanying bezel Front of panel mounting with lower mask Front of panel with full bezel Constructed with transparent acrylic front and high impact translucent rear body moulding. Masks and bezels, moulded in black ABS Taut band centre magnet movement incorporated as standard with 26mm diameter barrel. There is no calibration effect when mounted on a ferrous panel. The rugged movement makes the meters equally suitable for portable or fixed applications Presentor AL - Specification A low range ac voltmeter offering a performance close to that of a full specification vu meter. Suitable for connecting across a 600 ohm line and self contained except for requiring an external 3k6 resistor. Calibrated for use with a 3k6 ohm resistor 4vu above the scale marking so that the reference deflection (0vu) is produced by a signal 4vu above 1mW in 600ohms (1.228V). The performance of the meter is based upon the requirements IEC 268-17. The response curves below give a comparison of the full specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Presentor - AL Series Analogue Meter - AL39M - Sifam
Torquay, United Kingdom
Presentor - AL Series Analogue Meter
AL39M
Presentor - AL Series Analogue Meter AL39M
The Presentor Audio Level range of analogue panel meters complements the proven and popular Industrial and Fast Response series. The range is available in three sizes each in four styles and offers a performance not significantly different from full specification vu meters to meet today’s audio market requirement for quality at affordable prices. Choices of four styles, each available in three sizes Simple back of panel mounting Back of panel mounting with accompanying bezel Front of panel mounting with lower mask Front of panel with full bezel Constructed with transparent acrylic front and high impact translucent rear body moulding. Masks and bezels, moulded in black ABS Taut band centre magnet movement incorporated as standard with 26mm diameter barrel. There is no calibration effect when mounted on a ferrous panel. The rugged movement makes the meters equally suitable for portable or fixed applications Presentor AL - Specification A low range ac voltmeter offering a performance close to that of a full specification vu meter. Suitable for connecting across a 600 ohm line and self contained except for requiring an external 3k6 resistor. Calibrated for use with a 3k6 ohm resistor 4vu above the scale marking so that the reference deflection (0vu) is produced by a signal 4vu above 1mW in 600ohms (1.228V). The performance of the meter is based upon the requirements IEC 268-17. The response curves below give a comparison of the full specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters.

The Presentor Audio Level range of analogue panel meters complements the proven and popular Industrial and Fast Response series. The range is available in three sizes each in four styles and offers a performance not significantly different from full specification vu meters to meet today’s audio market requirement for quality at affordable prices.

  • Choices of four styles, each available in three sizes
  • Simple back of panel mounting
  • Back of panel mounting with accompanying bezel
  • Front of panel mounting with lower mask
  • Front of panel with full bezel
  • Constructed with transparent acrylic front and high impact translucent rear body moulding. Masks and bezels, moulded in black ABS
  • Taut band centre magnet movement incorporated as standard with 26mm diameter barrel. There is no calibration effect when mounted on a ferrous panel.
  • The rugged movement makes the meters equally suitable for portable or fixed applications

Presentor AL - Specification

A low range ac voltmeter offering a performance close to that of a full specification vu meter. Suitable for connecting across a 600 ohm line and self contained except for requiring an external 3k6 resistor. Calibrated for use with a 3k6 ohm resistor 4vu above the scale marking so that the reference deflection (0vu) is produced by a signal 4vu above 1mW in 600ohms (1.228V).
The performance of the meter is based upon the requirements IEC 268-17.

The response curves below give a comparison of the full specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters.

Supplier's Site Datasheet

Technical Specifications

  Sifam
Product Category Analog Voltmeters
Product Number AL39M
Product Name Presentor - AL Series Analogue Meter
Form Factor Rack mount
Measurement Type AC
Phase Single Phase
Options & Features Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - E64155-000 - TE Connectivity
Specs
Phase Single Phase
View Details
AC Voltage Meter, 0-50ACV, Iron-Vane; High Density Black Plastic; + 2% - 70209377 - Allied Electronics, Inc.
Specs
Measurement Type AC
Standards and Certifications UL
AC Voltage 0.0 to 50 volts
View Details
Presentor - Industrial Series Analogue Meter - R19W - Sifam
Specs
Form Factor Rack mount
Measurement Type AC
Phase Single Phase
View Details
Analog Power Meters - A27988-000 - TE Connectivity
Specs
Phase Single Phase
View Details