Tinsley Precision Instruments High Current (100A) Portable Micro-Ohmmeter 5897

Description
An accurate mains/battery powered portable 100A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5897 gives basic accuracy of 0.2% and an overall resistance range of 0.1µOhm to 40 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5897 may be used "in the field" for periods of up to 8 hours without requiring recharging. A standard RS232 computer interface is included that may be used for printing resistance values or downloading measurements that have been stored in the instrument's memory. The Tinsley 5897 Portable Micro-Ohmmeter can be used fully auto-ranging or with manual range selection if required. Each of the 6 ranges has a choice of high or low measuring current. Current can be selected to be positive or negative, with the option of automatic reversal to eliminate the effect of thermal E.M.F.'s.
Description
An accurate mains/battery powered portable 100A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5897 gives basic accuracy of 0.2% and an overall resistance range of 0.1µOhm to 40 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5897 may be used "in the field" for periods of up to 8 hours without requiring recharging. A standard RS232 computer interface is included that may be used for printing resistance values or downloading measurements that have been stored in the instrument's memory. The Tinsley 5897 Portable Micro-Ohmmeter can be used fully auto-ranging or with manual range selection if required. Each of the 6 ranges has a choice of high or low measuring current. Current can be selected to be positive or negative, with the option of automatic reversal to eliminate the effect of thermal E.M.F.'s.

Suppliers

Company
Product
Description
Supplier Links
High Current (100A) Portable Micro-Ohmmeter - 5897 - Tinsley Precision Instruments
Braintree, United Kingdom
High Current (100A) Portable Micro-Ohmmeter
5897
High Current (100A) Portable Micro-Ohmmeter 5897
An accurate mains/battery powered portable 100A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5897 gives basic accuracy of 0.2% and an overall resistance range of 0.1µOhm to 40 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5897 may be used "in the field" for periods of up to 8 hours without requiring recharging. A standard RS232 computer interface is included that may be used for printing resistance values or downloading measurements that have been stored in the instrument's memory. The Tinsley 5897 Portable Micro-Ohmmeter can be used fully auto-ranging or with manual range selection if required. Each of the 6 ranges has a choice of high or low measuring current. Current can be selected to be positive or negative, with the option of automatic reversal to eliminate the effect of thermal E.M.F.'s.

An accurate mains/battery powered portable 100A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5897 gives basic accuracy of 0.2% and an overall resistance range of 0.1µOhm to 40 Ohm.

With an internal mains re-chargeable battery supply the Tinsley 5897 may be used "in the field" for periods of up to 8 hours without requiring recharging. A standard RS232 computer interface is included that may be used for printing resistance values or downloading measurements that have been stored in the instrument's memory. The Tinsley 5897 Portable Micro-Ohmmeter can be used fully auto-ranging or with manual range selection if required. Each of the 6 ranges has a choice of high or low measuring current. Current can be selected to be positive or negative, with the option of automatic reversal to eliminate the effect of thermal E.M.F.'s.

Supplier's Site

Technical Specifications

  Tinsley Precision Instruments
Product Category Digital Resistance Meters
Product Number 5897
Product Name High Current (100A) Portable Micro-Ohmmeter
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details