Tinsley Precision Instruments Digital Micro-Ohmmeter 5893

Description
An advanced microprocessor based and battery powered micro-ohmmeter in a sealed ABS case. The 5893 provides 0.1 µOhm resolution resistance measurements in 6 selectable ranges from 600 µOhm to 60 Ohm. Designed with a wide range of useful features the 5893 will meet the requirements of many International Testing Standards. Ideal for laboratory and test area use as well as "on site - field tests". The microprocessor technology provides many advanced features which include internal digital calibration, a 6,000 count scale length and 6 resistance ranges displayed on bright easy to read LEDs. Lead resistance errors are eliminated by the use of a true 4-terminal, 4-wire Kelvin/Thompson circuit. Forward and reverse current with averaging is employed to remove any thermal EMF errors. Automatic measurements and data recording can be performed via the RS232 port to a PC or printer. A "Remote operation" socket for foot or hand switching with a "Print last reading" control, facilitates use in inaccessible and confined working positions. Portability of the 5893 can be enhanced with an optional battery powered computer and printer that can be housed in the lid of the instrument and is ideal for on-site calibration reports and certificates. Two internal re-chargeable batteries provide the test current and the supply for the measurement circuitry. The charging circuit has independent charge indicators for each battery with fast charging to 90% of capacity and automatic switching to trickle charge, for prolonged charging. Battery power is sufficient to provide up to 1 hour of operation on the two 10A ranges and up to 20 hours on all other ranges.
Datasheet
Description
An advanced microprocessor based and battery powered micro-ohmmeter in a sealed ABS case. The 5893 provides 0.1 µOhm resolution resistance measurements in 6 selectable ranges from 600 µOhm to 60 Ohm. Designed with a wide range of useful features the 5893 will meet the requirements of many International Testing Standards. Ideal for laboratory and test area use as well as "on site - field tests". The microprocessor technology provides many advanced features which include internal digital calibration, a 6,000 count scale length and 6 resistance ranges displayed on bright easy to read LEDs. Lead resistance errors are eliminated by the use of a true 4-terminal, 4-wire Kelvin/Thompson circuit. Forward and reverse current with averaging is employed to remove any thermal EMF errors. Automatic measurements and data recording can be performed via the RS232 port to a PC or printer. A "Remote operation" socket for foot or hand switching with a "Print last reading" control, facilitates use in inaccessible and confined working positions. Portability of the 5893 can be enhanced with an optional battery powered computer and printer that can be housed in the lid of the instrument and is ideal for on-site calibration reports and certificates. Two internal re-chargeable batteries provide the test current and the supply for the measurement circuitry. The charging circuit has independent charge indicators for each battery with fast charging to 90% of capacity and automatic switching to trickle charge, for prolonged charging. Battery power is sufficient to provide up to 1 hour of operation on the two 10A ranges and up to 20 hours on all other ranges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Micro-Ohmmeter - 5893 - Tinsley Precision Instruments
Braintree, United Kingdom
Digital Micro-Ohmmeter
5893
Digital Micro-Ohmmeter 5893
An advanced microprocessor based and battery powered micro-ohmmeter in a sealed ABS case. The 5893 provides 0.1 µOhm resolution resistance measurements in 6 selectable ranges from 600 µOhm to 60 Ohm. Designed with a wide range of useful features the 5893 will meet the requirements of many International Testing Standards. Ideal for laboratory and test area use as well as "on site - field tests". The microprocessor technology provides many advanced features which include internal digital calibration, a 6,000 count scale length and 6 resistance ranges displayed on bright easy to read LEDs. Lead resistance errors are eliminated by the use of a true 4-terminal, 4-wire Kelvin/Thompson circuit. Forward and reverse current with averaging is employed to remove any thermal EMF errors. Automatic measurements and data recording can be performed via the RS232 port to a PC or printer. A "Remote operation" socket for foot or hand switching with a "Print last reading" control, facilitates use in inaccessible and confined working positions. Portability of the 5893 can be enhanced with an optional battery powered computer and printer that can be housed in the lid of the instrument and is ideal for on-site calibration reports and certificates. Two internal re-chargeable batteries provide the test current and the supply for the measurement circuitry. The charging circuit has independent charge indicators for each battery with fast charging to 90% of capacity and automatic switching to trickle charge, for prolonged charging. Battery power is sufficient to provide up to 1 hour of operation on the two 10A ranges and up to 20 hours on all other ranges.

An advanced microprocessor based and battery powered micro-ohmmeter in a sealed ABS case. The 5893 provides 0.1 µOhm resolution resistance measurements in 6 selectable ranges from
600 µOhm to 60 Ohm. Designed with a wide range of useful features the 5893 will meet the requirements of many International Testing Standards. Ideal for laboratory and test area use as well as "on site - field tests".

The microprocessor technology provides many advanced features which include internal digital calibration, a 6,000 count scale length and 6 resistance ranges displayed on bright easy to read LEDs.

Lead resistance errors are eliminated by the use of a true 4-terminal, 4-wire Kelvin/Thompson circuit. Forward and reverse current with averaging is employed to remove any thermal EMF errors.

Automatic measurements and data recording can be performed via the RS232 port to a PC or printer. A "Remote operation" socket for foot or hand switching with a "Print last reading" control, facilitates use in inaccessible and confined working positions. Portability of the 5893 can be enhanced with an optional battery powered computer and printer that can be housed in the lid of the instrument and is ideal for on-site calibration reports and certificates.

Two internal re-chargeable batteries provide the test current and the supply for the measurement circuitry. The charging circuit has independent charge indicators for each battery with fast charging to 90% of capacity and automatic switching to trickle charge, for prolonged charging. Battery power is sufficient to provide up to 1 hour of operation on the two 10A ranges and up to 20 hours on all other ranges.

Supplier's Site Datasheet

Technical Specifications

  Tinsley Precision Instruments
Product Category Digital Resistance Meters
Product Number 5893
Product Name Digital Micro-Ohmmeter
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 2154970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Special Measurement Types Continuity Check; Diode test; Temperature
Standards and Certifications RoHS
View Details
Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Wide Range Precision Ohmmeter - 5894 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Form Factor Bench top
Output Interface RS232; Parallel, PLC
Resistance 1.00E-6 to 100 kohms
View Details