IC Realtime, LLC 64 Channel HD Network Video Recorder IPSVR8180

Description
IPSVR8180 network video recorder is a network surveillance product combines the video storage, transmission, and devices management capacity for high-definition surveillance and high-capacity storage needs. It supports a whole series of IP Cameras, NVS, DVRs and others standard-definition and high-definition encoding devices. IPSVR8180 supports 64 channel network videos assess. Built-in 2Gbps of network bandwidth ensures video smooth transmission and 16 Hard Disks provide sufficient storage space for recording. While a single IPSVR8180 could be used as the center of one small scale network video surveillance system, multi-device distributed deployment can build a large scale network surveillance platform. Support IP Cameras, NVS, DVR and others network encoding devices High-capacity storage and Mini SAS expansion supported Recording schedule configurable for each camera independently Operating system runs in Ramdisk to ensure stability and maintain High-reliability hardware design Single HDD, and RAID0, RAID1, RAID5 various data protection mode WEB configuration for easy operation and powerful user client Powerful network video access and transmission Up-to 64 channels of D1 resolution Video streams
Datasheet
Description
IPSVR8180 network video recorder is a network surveillance product combines the video storage, transmission, and devices management capacity for high-definition surveillance and high-capacity storage needs. It supports a whole series of IP Cameras, NVS, DVRs and others standard-definition and high-definition encoding devices. IPSVR8180 supports 64 channel network videos assess. Built-in 2Gbps of network bandwidth ensures video smooth transmission and 16 Hard Disks provide sufficient storage space for recording. While a single IPSVR8180 could be used as the center of one small scale network video surveillance system, multi-device distributed deployment can build a large scale network surveillance platform. Support IP Cameras, NVS, DVR and others network encoding devices High-capacity storage and Mini SAS expansion supported Recording schedule configurable for each camera independently Operating system runs in Ramdisk to ensure stability and maintain High-reliability hardware design Single HDD, and RAID0, RAID1, RAID5 various data protection mode WEB configuration for easy operation and powerful user client Powerful network video access and transmission Up-to 64 channels of D1 resolution Video streams
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64 Channel HD Network Video Recorder - IPSVR8180 - IC Realtime, LLC
Pompano Beach, FL, USA
64 Channel HD Network Video Recorder
IPSVR8180
64 Channel HD Network Video Recorder IPSVR8180
IPSVR8180 network video recorder is a network surveillance product combines the video storage, transmission, and devices management capacity for high-definition surveillance and high-capacity storage needs. It supports a whole series of IP Cameras, NVS, DVRs and others standard-definition and high-definition encoding devices. IPSVR8180 supports 64 channel network videos assess. Built-in 2Gbps of network bandwidth ensures video smooth transmission and 16 Hard Disks provide sufficient storage space for recording. While a single IPSVR8180 could be used as the center of one small scale network video surveillance system, multi-device distributed deployment can build a large scale network surveillance platform. Support IP Cameras, NVS, DVR and others network encoding devices High-capacity storage and Mini SAS expansion supported Recording schedule configurable for each camera independently Operating system runs in Ramdisk to ensure stability and maintain High-reliability hardware design Single HDD, and RAID0, RAID1, RAID5 various data protection mode WEB configuration for easy operation and powerful user client Powerful network video access and transmission Up-to 64 channels of D1 resolution Video streams

IPSVR8180 network video recorder is a network surveillance product combines the video storage, transmission, and devices management capacity for high-definition surveillance and high-capacity storage needs. It supports a whole series of IP Cameras, NVS, DVRs and others standard-definition and high-definition encoding devices.
IPSVR8180 supports 64 channel network videos assess. Built-in 2Gbps of network bandwidth ensures video smooth transmission and 16 Hard Disks provide sufficient storage space for recording.
While a single IPSVR8180 could be used as the center of one small scale network video surveillance system, multi-device distributed deployment can build a large scale network surveillance platform.

Support IP Cameras, NVS, DVR and others network encoding devices

High-capacity storage and Mini SAS expansion supported

Recording schedule configurable for each camera independently

Operating system runs in Ramdisk to ensure stability and maintain

High-reliability hardware design

Single HDD, and RAID0, RAID1, RAID5 various data protection mode

WEB configuration for easy operation and powerful user client

Powerful network video access and transmission

Up-to 64 channels of D1 resolution Video streams

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Digital Video Recorders
Product Number IPSVR8180
Product Name 64 Channel HD Network Video Recorder
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

8 Channel DVR with built-in 19
Specs
Image Color
Digital Video Output RS232; RS485; Ethernet
Recording Media Hard Disk
View Details
8-Channel HD CCTV DVR Surveillance Kit - TV-DVR208K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
 - AVR-3000 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Parallel Interface; Ethernet; USB
View Details