IC Realtime, LLC Interrogator DVR - a DVR for law enforcement DVRF40

Description
Combo Unit: 4 Channel H.264E DVR with built-in high resolution 5.6 LCD and two DVD writers specially designed for law enforcement use during interrogation. Ease of Operation: Single key to start/stop, pause/resume recording. Direct backup of video/audio recordings to CD/DVDs. The system allows for the CD/DVD backups to be marked (water-mark stamped) and available for immediate filing on the completion of the interview. This eradicates the necessity for the normal additional backup procedures and saves considerable amounts of time and resources. Text Overlay: Additional information(such as Case #, File #, interviewee name, date, time, and/or location) can be overlaid onto the video recording. This facility is crucial with regard to the legal integrity of evidence and satisfies the legal requirements of exhibit identification and data management in accordance with the terms of reference of the Data Protection Acts. Dual DVD-RW: The system provides simultaneous double backup of CD/DVDs. Two Way Audio Microphone and intercom interface. Audio acoustics of interviews are recorded asynchronously. Watermark Technology Proprietary watermark technology prevents video data modification and satisfies the normal legal requirements associated with digital evidential submission. H.264E 4 channel forensic specic standalone DVR Built-in 5" color LCD (XGA 1024x768), support Picture-in-Picture Real-time Synchronized Video and Audio Recording 4 channel D1 real-time recording Video files are recorded onto HDD and DVDRW simultaneously Two built-in DVDRW burners for continously recordings Additional text informaiton input and display during playback USB Mouse Interface for super easy operation 2 channel simultaneous playback Two way audio Central management software for viewing/managing multiple DVRs
Datasheet
Description
Combo Unit: 4 Channel H.264E DVR with built-in high resolution 5.6 LCD and two DVD writers specially designed for law enforcement use during interrogation. Ease of Operation: Single key to start/stop, pause/resume recording. Direct backup of video/audio recordings to CD/DVDs. The system allows for the CD/DVD backups to be marked (water-mark stamped) and available for immediate filing on the completion of the interview. This eradicates the necessity for the normal additional backup procedures and saves considerable amounts of time and resources. Text Overlay: Additional information(such as Case #, File #, interviewee name, date, time, and/or location) can be overlaid onto the video recording. This facility is crucial with regard to the legal integrity of evidence and satisfies the legal requirements of exhibit identification and data management in accordance with the terms of reference of the Data Protection Acts. Dual DVD-RW: The system provides simultaneous double backup of CD/DVDs. Two Way Audio Microphone and intercom interface. Audio acoustics of interviews are recorded asynchronously. Watermark Technology Proprietary watermark technology prevents video data modification and satisfies the normal legal requirements associated with digital evidential submission. H.264E 4 channel forensic specic standalone DVR Built-in 5" color LCD (XGA 1024x768), support Picture-in-Picture Real-time Synchronized Video and Audio Recording 4 channel D1 real-time recording Video files are recorded onto HDD and DVDRW simultaneously Two built-in DVDRW burners for continously recordings Additional text informaiton input and display during playback USB Mouse Interface for super easy operation 2 channel simultaneous playback Two way audio Central management software for viewing/managing multiple DVRs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interrogator DVR - a DVR for law enforcement - DVRF40 - IC Realtime, LLC
Pompano Beach, FL, USA
Interrogator DVR - a DVR for law enforcement
DVRF40
Interrogator DVR - a DVR for law enforcement DVRF40
Combo Unit: 4 Channel H.264E DVR with built-in high resolution 5.6 LCD and two DVD writers specially designed for law enforcement use during interrogation. Ease of Operation: Single key to start/stop, pause/resume recording. Direct backup of video/audio recordings to CD/DVDs. The system allows for the CD/DVD backups to be marked (water-mark stamped) and available for immediate filing on the completion of the interview. This eradicates the necessity for the normal additional backup procedures and saves considerable amounts of time and resources. Text Overlay: Additional information(such as Case #, File #, interviewee name, date, time, and/or location) can be overlaid onto the video recording. This facility is crucial with regard to the legal integrity of evidence and satisfies the legal requirements of exhibit identification and data management in accordance with the terms of reference of the Data Protection Acts. Dual DVD-RW: The system provides simultaneous double backup of CD/DVDs. Two Way Audio Microphone and intercom interface. Audio acoustics of interviews are recorded asynchronously. Watermark Technology Proprietary watermark technology prevents video data modification and satisfies the normal legal requirements associated with digital evidential submission. H.264E 4 channel forensic specic standalone DVR Built-in 5" color LCD (XGA 1024x768), support Picture-in-Picture Real-time Synchronized Video and Audio Recording 4 channel D1 real-time recording Video files are recorded onto HDD and DVDRW simultaneously Two built-in DVDRW burners for continously recordings Additional text informaiton input and display during playback USB Mouse Interface for super easy operation 2 channel simultaneous playback Two way audio Central management software for viewing/managing multiple DVRs

Combo Unit: 4 Channel H.264E DVR with built-in high resolution 5.6 LCD and two DVD writers specially designed for law enforcement use during interrogation.
Ease of Operation: Single key to start/stop, pause/resume recording. Direct backup of video/audio recordings to CD/DVDs. The system allows for the CD/DVD backups to be marked (water-mark stamped) and available for immediate filing on the completion of the interview. This eradicates the necessity for the normal additional backup procedures and saves considerable amounts of time and resources.
Text Overlay: Additional information(such as Case #, File #, interviewee name, date, time, and/or location) can be overlaid onto the video recording. This facility is crucial with regard to the legal integrity of evidence and satisfies the legal requirements of exhibit identification and data management in accordance with the terms of reference of the Data Protection Acts.
Dual DVD-RW: The system provides simultaneous double backup of CD/DVDs.
Two Way Audio Microphone and intercom interface. Audio acoustics of interviews are recorded asynchronously.
Watermark Technology Proprietary watermark technology prevents video data modification and satisfies the normal legal requirements associated with digital evidential submission.

H.264E 4 channel forensic specic standalone DVR

Built-in 5" color LCD (XGA 1024x768), support Picture-in-Picture

Real-time Synchronized Video and Audio Recording

4 channel D1 real-time recording

Video files are recorded onto HDD and DVDRW simultaneously

Two built-in DVDRW burners for continously recordings

Additional text informaiton input and display during playback

USB Mouse Interface for super easy operation

2 channel simultaneous playback

Two way audio

Central management software for viewing/managing multiple DVRs

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Digital Video Recorders
Product Number DVRF40
Product Name Interrogator DVR - a DVR for law enforcement
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel HD CCTV DVR Surveillance Kit - TV-DVR208K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
4 Channel DVR with built-in 10
Specs
Image Color
Digital Video Output RS232; RS485; Ethernet
Recording Media Hard Disk
View Details