Electrolift Sheave & Bracket Assembly K-2030-B

Description
Cast iron sheaves available for standard duty Steel sheaves are available as an option for heavy duty service Available in 5" and 8" pitch diameters Standard bronze bearings, roller bearings are available for heavy duty service Wire rope sizes listed with each assembly, ranging from 1/4" to 7/16" Available with welded base plate Special designs are available upon request
Description
Cast iron sheaves available for standard duty Steel sheaves are available as an option for heavy duty service Available in 5" and 8" pitch diameters Standard bronze bearings, roller bearings are available for heavy duty service Wire rope sizes listed with each assembly, ranging from 1/4" to 7/16" Available with welded base plate Special designs are available upon request

Suppliers

Company
Product
Description
Supplier Links
Sheave & Bracket Assembly - K-2030-B - Electrolift
Clifton, NJ, USA
Sheave & Bracket Assembly
K-2030-B
Sheave & Bracket Assembly K-2030-B
Cast iron sheaves available for standard duty Steel sheaves are available as an option for heavy duty service Available in 5" and 8" pitch diameters Standard bronze bearings, roller bearings are available for heavy duty service Wire rope sizes listed with each assembly, ranging from 1/4" to 7/16" Available with welded base plate Special designs are available upon request
  • Cast iron sheaves available for standard duty
  • Steel sheaves are available as an option for heavy duty service
  • Available in 5" and 8" pitch diameters
  • Standard bronze bearings, roller bearings are available for heavy duty service
  • Wire rope sizes listed with each assembly, ranging from 1/4" to 7/16"
  • Available with welded base plate
  • Special designs are available upon request
Supplier's Site

Technical Specifications

  Electrolift
Product Category Sheaves
Product Number K-2030-B
Product Name Sheave & Bracket Assembly
Rope Type Wire Rope / Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sheave - Redco™ Crane Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details
Idler Wheel Sheaves - 1 1/2-SS - David Round
Specs
Rope Type Chain
Cable or Rope Size 0.3130 inch (7.95 mm)
Lifting Capacity 1400 lbs (635 kg)
View Details
8
Specs
Rope Type Wire Rope / Cable
Cable or Rope Size 0.4375 inch (11.11 mm)
Bore Diameter 2 inch (50.8 mm)
View Details
Cable Sheave - Redco™ Nylon Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details