Electrocube, Inc. Resistor Capacitor Network RG1988-8

Description
RC Network, Single Phase, 220 ohms 10% 1/2W, 0.2 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads
Datasheet
Description
RC Network, Single Phase, 220 ohms 10% 1/2W, 0.2 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG1988-8 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG1988-8
Resistor Capacitor Network RG1988-8
RC Network, Single Phase, 220 ohms 10% 1/2W, 0.2 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads

RC Network, Single Phase, 220 ohms 10% 1/2W, 0.2 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads

Supplier's Site Datasheet
ELCU RC Networks - RG1988-8 - Galco Industrial Electronics
Madison Heights, MI, United States
ELCU RC Networks
RG1988-8
ELCU RC Networks RG1988-8
RC NETWORK, 0.25 MFD, 220 OHM, 250VA

RC NETWORK, 0.25 MFD, 220 OHM, 250VA

Supplier's Site

Technical Specifications

  Electrocube, Inc. Galco Industrial Electronics
Product Category Resistor, Capacitor Networks Resistors
Product Number RG1988-8 RG1988-8
Product Name Resistor Capacitor Network ELCU RC Networks
Configuration Resistor, Capacitor Network
Resistance Range 220 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers