Electrocube, Inc. Resistor Capacitor Network RG1988-7

Description
RC Network, Single Phase, 150 ohms 10% 1/2W, 0.25 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads
Datasheet
Description
RC Network, Single Phase, 150 ohms 10% 1/2W, 0.25 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG1988-7 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG1988-7
Resistor Capacitor Network RG1988-7
RC Network, Single Phase, 150 ohms 10% 1/2W, 0.25 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads

RC Network, Single Phase, 150 ohms 10% 1/2W, 0.25 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads

Supplier's Site Datasheet
ELCU RC Networks - RG1988-7 - Galco Industrial Electronics
Madison Heights, MI, United States
ELCU RC Networks
RG1988-7
ELCU RC Networks RG1988-7
RC NETWORK, 0.25 MFD, 150 OHM, 250VA

RC NETWORK, 0.25 MFD, 150 OHM, 250VA

Supplier's Site

Technical Specifications

  Electrocube, Inc. Galco Industrial Electronics
Product Category Resistor, Capacitor Networks Resistors
Product Number RG1988-7 RG1988-7
Product Name Resistor Capacitor Network ELCU RC Networks
Configuration Resistor, Capacitor Network
Resistance Range 150 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers