Electrocube, Inc. Resistor Capacitor Network RG1986-6

Description
RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads
Datasheet
Description
RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG1986-6 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG1986-6
Resistor Capacitor Network RG1986-6
RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads

RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads

Supplier's Site Datasheet
ELCU RC Networks - RG1986-6 - Galco Industrial Electronics
Madison Heights, MI, United States
ELCU RC Networks
RG1986-6
ELCU RC Networks RG1986-6
RC NETWORK, 0.5 MFD, 100 OHM, 250VAC

RC NETWORK, 0.5 MFD, 100 OHM, 250VAC

Supplier's Site

Technical Specifications

  Electrocube, Inc. Galco Industrial Electronics
Product Category Resistor, Capacitor Networks Resistors
Product Number RG1986-6 RG1986-6
Product Name Resistor Capacitor Network ELCU RC Networks
Configuration Resistor, Capacitor Network
Resistance Range 100 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details