Electrocube, Inc. Resistor Capacitor Network RG1676-28

Description
RC Network, Single Phase, 47 ohms 10% 2W, 0.1 µf 10% with Varistor 1000 Vdc/250 Vac, #16 AWG 24 in. leads
Datasheet
Description
RC Network, Single Phase, 47 ohms 10% 2W, 0.1 µf 10% with Varistor 1000 Vdc/250 Vac, #16 AWG 24 in. leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG1676-28 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG1676-28
Resistor Capacitor Network RG1676-28
RC Network, Single Phase, 47 ohms 10% 2W, 0.1 µf 10% with Varistor 1000 Vdc/250 Vac, #16 AWG 24 in. leads

RC Network, Single Phase, 47 ohms 10% 2W, 0.1 µf 10% with Varistor 1000 Vdc/250 Vac, #16 AWG 24 in. leads

Supplier's Site Datasheet
ELCU RC Networks - RG1676-28 - Galco Industrial Electronics
Madison Heights, MI, United States
ELCU RC Networks
RG1676-28
ELCU RC Networks RG1676-28
RC NETWORK, 0.1 MFD, 47 OHM, 250VAC

RC NETWORK, 0.1 MFD, 47 OHM, 250VAC

Supplier's Site

Technical Specifications

  Electrocube, Inc. Galco Industrial Electronics
Product Category Resistor, Capacitor Networks Resistors
Product Number RG1676-28 RG1676-28
Product Name Resistor Capacitor Network ELCU RC Networks
Configuration Resistor, Capacitor Network
Resistance Range 47 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details