The Brennenstuhl ELP 55 Power Jet Light is perfect for tradesmen and advanced DIY workers. This floodlight features an electronic ballast for energy efficiency and a flicker free light. The Brennenstuhl ELP 55 floodlight also works as an extension as it comes with 2 water jet protected earthed sockets, with self closing protective caps, positioned on the back of the lamp. This floodlight is suitable for both outdoors and indoors use.
Electronic ballast for energy efficiency. Flickerfree light and minimum heat output. Very bright light. 2 water-jet protected earthed socket outlets 230 V/16 A with self closing protective caps. ON/OFF switch. UP 1. Cable length 1.8 m. Cable H07RNF 3G1.5. Lamp efficacy 66 lm/W. Colour temperature 6400 K. Output 55 W. Fittings GR10q
Type = Flood Lamp
Lamp Type = Compact Fluorescent
Wattage = 55 W
Voltage Rating = 220 - 240 V
IP Rating = IP54
Height = 295mm
Length = 295 mm
Width = 92 mm
Lamp Size = GR10q
Lamp Supplied = Yes
RS Components, Ltd. | |
---|---|
Product Category | Work Lights |
Product Number | 7844908 |
Work Light Type | Flood Lamp |