RS Components, Ltd. Hinges 9174618

Description
Brass washer weld s/steel hinge,120mm
Request a Quote
Description
Brass washer weld s/steel hinge,120mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174618
Hinges 9174618
Brass washer weld s/steel hinge,120mm

Brass washer weld s/steel hinge,120mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174618
Product Name Hinges
Hinge Type Flat top
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details
Hinges - 2978624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 10 inch (254 mm)
Leaf Material Steel; Steel
View Details
Hinges - 3399347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Knuckle
Leaf Thickness 0.1181 inch (3 mm)
Length 4.84 inch (123 mm)
View Details
Hinges - 7491692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Round
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.07 inch (78 mm)
View Details